EN
  • EN
  • DE

TEF6890H/V2,557

Part No TEF6890H/V2,557
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC RADIO SIGNAL PROC 44-QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Purpose Audio Tone Processor
Applications Automotive Audio
Number of Channels 6
Supply Voltage - Operating 8 V to 9 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications AM, FM
Case / Package 44-PQFP (10x10)
Win Source Part Number 1106802-TEF6890H/V2,557
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEF6890H/V2,557 CAD Model

Description

The TEF6890H/V2,557 is a cutting-edge integrated circuit (IC) designed by NXP Semiconductors, specifically tailored for advanced car radio systems. This high-performance IC offers an exceptional blend of features, making it an ideal choice for automotive entertainment and information systems.

Key Features:

  • High-Quality Sound: The TEF6890H/V2,557 is designed to deliver superior audio quality, ensuring crystal-clear sound reproduction for an enhanced listening experience.
  • Advanced Tuner Functionality: With an integrated AM/FM radio tuner, this IC provides reliable reception and precise tuning capabilities for a wide range of radio stations.
  • Digital Signal Processing (DSP): The inclusion of DSP technology allows for improved signal processing and audio manipulation, providing a richer and more dynamic audio output.
  • Multiple Input Sources: It supports various input sources, enabling seamless integration with other in-vehicle entertainment devices.
  • Low Power Consumption: Designed with energy efficiency in mind, the TEF6890H/V2,557 operates with minimal power consumption, which is critical for automotive applications.

Applications:

The TEF6890H/V2,557 is primarily utilized in the automotive industry, specifically for car radios and infotainment systems. Its robust design and feature set make it suitable for both economy and luxury vehicles that require reliable and high-quality audio performance.

Technical Specifications:

  • Supply Voltage: Typically designed for 12V automotive power systems.
  • Operating Temperature Range: Ensures reliable operation over a wide range of temperatures commonly encountered in automotive environments.
  • Package: The IC comes in a package that is conducive to automotive applications, ensuring durability and long-term reliability.

Conclusion:

The TEF6890H/V2,557 from NXP Semiconductors represents a state-of-the-art solution for automotive audio systems. It combines high-quality audio processing with advanced tuner functionality, all within a power-efficient and robust design. Whether for a basic car radio or a sophisticated infotainment system, the TEF6890H/V2,557 delivers the performance and features necessary to meet the demands of modern vehicles.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess