EN
  • EN
  • DE

TEF6644HW/V101

Part No TEF6644HW/V101
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840139-TEF6644HW/V101
Ultra Librarian 3D Model Ultra Librarian TEF6644HW/V101 CAD Model

Description

The TEF6644HW/V101 from NXP Semiconductors is a cutting-edge car radio tuner integrated circuit (IC) designed to provide exceptional performance in automotive infotainment systems. This high-end tuner IC is part of the NXP's acclaimed TEF66xx family, known for their reliability and advanced features tailored for the automotive market.

Key Features

  • Multi-Band Support: The TEF6644HW/V101 offers comprehensive support for various radio bands including AM, FM, and weather band frequencies, ensuring compatibility with global broadcasting standards.
  • Advanced Signal Processing: Equipped with NXP's proven signal processing technology, this IC delivers superior reception quality and noise reduction, ensuring clear and uninterrupted audio experience.
  • Integrated RDS/RBDS Processor: The tuner includes an integrated Radio Data System (RDS) and Radio Broadcast Data System (RBDS) processor, allowing it to provide additional information such as station identification and song titles.
  • Low Noise Figure: With its low noise figure, the TEF6644HW/V101 ensures a high signal-to-noise ratio, which translates to better sound quality even in areas with weak signal reception.
  • Flexible Interface Options: The IC supports I²C-bus and SPI-bus interfaces, offering flexibility for communication with other components within the infotainment system.

Applications

The TEF6644HW/V101 is ideally suited for a wide range of automotive applications, including:

  • Standard and high-end car radios
  • Navigation systems with integrated radio functionality
  • Telematics devices requiring radio capabilities

Quality and Reliability

NXP's commitment to quality is evident in the TEF6644HW/V101, which is designed to meet the stringent requirements of the automotive industry. It operates reliably across a wide temperature range and is built to withstand the harsh conditions typically found in automotive environments. With the TEF6644HW/V101, manufacturers can confidently deliver car radio systems that offer both superior performance and robustness.

You May Also Be Interested in

JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.6084 $67.2588
15+ $7.8840 $118.2600
23+ $7.6369 $175.6487
32+ $7.3908 $236.5056
41+ $7.1448 $292.9368
55+ $6.4056 $352.3080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,160 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess