EN
  • EN
  • DE

TEF6642HWV101557

Part No TEF6642HWV101557
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description Tuner Digital Radio 108MHz 64-Pin HTQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 995897-TEF6642HWV101557
Categories RF Receivers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEF6642HWV101557 CAD Model

Description

The TEF6642HWV101557 is a highly integrated car radio and audio system solution from NXP Semiconductors, designed to deliver superior performance for automotive infotainment systems. This advanced IC is part of NXP's renowned TEF66xx family, which is recognized for its exceptional signal processing capabilities and robust design, tailored to meet the stringent requirements of the automotive industry.

Key Features:

  • High-Quality Audio Processing: The TEF6642HWV101557 boasts sophisticated audio processing features that ensure crystal-clear sound reproduction and noise reduction, providing an immersive listening experience.
  • Integrated Radio Tuner: With its built-in radio tuner, this IC supports AM, FM, and various digital broadcasting standards, enabling reliable reception and tuning accuracy for a seamless audio experience.
  • Advanced Signal Reception: The device includes advanced features for signal reception and processing, such as automatic frequency control (AFC) and noise blanking, which contribute to stable and high-quality audio output.
  • Flexibility and Customization: The TEF6642HWV101557 is designed with flexibility in mind, allowing for customization through programmable parameters to meet specific system requirements and preferences.
  • Robustness: Engineered to withstand the harsh conditions of the automotive environment, this IC is compliant with automotive quality standards, ensuring long-term reliability and performance.

Applications:

Primarily used in automotive infotainment systems, the TEF6642HWV101557 is suitable for a wide range of applications within the vehicle, including:

  • Standard and high-end car radios
  • Audio systems with integrated navigation
  • Connectivity modules for media playback

Technical Specifications:

The TEF6642HWV101557 operates over a wide supply voltage range and is housed in a compact package, making it ideal for space-constrained automotive applications. It interfaces seamlessly with other components in the system, providing a complete solution for audio signal processing and radio functionality.

For detailed technical specifications, datasheets, and support documentation, customers are encouraged to visit the official NXP Semiconductors website or contact their local NXP sales office.

You May Also Be Interested in

Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $20.3732
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $0.4701
Microchip Technology
RF RECEIVER ASK/FSK 868MHZ 20SSO / series RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO
Need more? Email Us
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess