EN
  • EN
  • DE

TEF6607T/V5/S422

Part No TEF6607T/V5/S422
Manufacturer NXP / Nexperia
Catalog RF Receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Receivers
Manufacturer NXP
Win Source Part Number 216492-TEF6607T/V5/S422
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEF6607T/V5/S422 CAD Model

Description

TEF6607T/V5/S422 - Integrated Car Radio and Audio System by NXP

The TEF6607T/V5/S422 is a highly integrated car radio and audio system from NXP Semiconductors, designed to provide superior performance for automotive entertainment systems. This advanced tuner IC is part of the TEF6600 family, known for its exceptional sensitivity and selectivity, which ensures clear reception even in areas with weak signal strength or in the presence of interference.

Key Features

  • AM/FM Reception: The device supports both AM and FM radio bands, providing users with a wide range of listening options.
  • Integrated Audio Processing: With built-in audio processing capabilities, the TEF6607T/V5/S422 delivers high-quality sound output, enhancing the listening experience with features such as volume control, bass, and treble adjustments.
  • Low Noise Figure: The low noise figure of the tuner ensures a clear audio signal without the addition of unwanted noise, making for a more enjoyable listening experience.
  • High Sensitivity: The device's high sensitivity allows it to pick up radio signals with excellent clarity, even in areas where signal strength is low.
  • Robust Signal Processing: Advanced signal processing techniques help in mitigating multipath interference and improving the quality of the received signal.

Applications

The TEF6607T/V5/S422 is ideal for a variety of automotive applications, including:

  • Standard car radios
  • High-end audio systems
  • Navigation systems with integrated radio functionality

Technical Specifications

The TEF6607T/V5/S422 operates over a wide supply voltage range and is available in a small-footprint package, making it suitable for space-constrained applications. It is designed to meet the rigorous demands of the automotive environment, with features such as:

  • Robust ESD protection
  • High immunity to electromagnetic interference (EMI)
  • Extended temperature range suitable for automotive applications

In summary, the TEF6607T/V5/S422 from NXP is a versatile and high-performing car radio and audio system IC that offers manufacturers the ability to provide end-users with an enhanced in-car audio experience. Its integration of multiple features into a single chip makes it an efficient solution for the automotive industry.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $20.3732
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $25.8712
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 72VFQFN / IC RF TxRx + MCU 802.15.4 WirelessHART 2.4GHz 72-VFQFN Exposed Pad
Lowest to $134.3284
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess