EN
  • EN
  • DE

TEA6360T/V2,518

Part No TEA6360T/V2,518
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC STEREO EQUALIZER CIRC 32SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Audio Tone Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 2
Supply Voltage - Operating 7 V to 13.2 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 5-Band
Case / Package 32-SO
Win Source Part Number 117572-TEA6360T/V2,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA6360T/V2,518 CAD Model

Description

The TEA6360T/V2,518 is a sophisticated integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the industry known for their high-quality and innovative electronic components. This particular IC is part of NXP's audio processing product line and is specifically engineered to enhance the audio experience in a range of applications.

Key Features

  • Sound Fader Control: The TEA6360T/V2,518 provides a smooth and adjustable sound fader control system, which allows for the seamless balancing of audio levels between different speakers within a sound system.
  • Volume Control: It includes precise volume control functionality, enabling users to adjust the audio output to their preferred levels for an optimal listening experience.
  • Tone Control: With its integrated tone control capabilities, users can fine-tune the bass and treble frequencies to suit their individual tastes or to compensate for acoustical variations in different environments.
  • Multiple Input Selection: The device supports multiple input selection, giving users the flexibility to switch between various audio sources without compromising on sound quality.

Applications

The TEA6360T/V2,518 is versatile and can be used in a variety of audio applications. It is particularly well-suited for automotive audio systems, where its fader and tone control functions can significantly improve the in-car entertainment experience. Additionally, it is also applicable in home audio systems, professional sound equipment, and other consumer electronics that require high-quality sound processing.

Technical Specifications

The TEA6360T/V2,518 operates over a wide supply voltage range, making it compatible with a broad array of devices. It is packaged in a surface-mount SO20 format, which allows for a compact design footprint and is conducive to modern, space-conscious electronic layouts.

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The TEA6360T/V2,518 is built with this commitment in mind, ensuring that it performs consistently and reliably over its operational lifespan, even under varying environmental conditions.

For further details, technical datasheets, and support resources, interested parties are encouraged to visit NXP Semiconductors' official website or contact their customer support team.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess