The TEA5768HL from NXP Semiconductors is a cutting-edge, integrated FM stereo radio module designed for a wide range of applications in the consumer electronics industry. This compact, single-chip solution is perfect for incorporating FM radio functionality into portable devices such as MP3 players, mobile phones, portable media players, and other handheld devices.
Key Features
- Highly Integrated System: The TEA5768HL integrates an FM stereo radio tuner from the antenna connection to the audio output, simplifying design and reducing external component count.
- Low Power Consumption: Designed with power efficiency in mind, this module is ideal for battery-operated devices, providing extended usage times without compromising performance.
- Automatic Frequency Control (AFC): With AFC, the TEA5768HL ensures that the radio frequency stays locked onto the station for optimal reception, even with slight frequency variations.
- Programmable De-emphasis: It supports both 50 μs and 75 μs de-emphasis to comply with worldwide FM broadcast standards.
- Search Tuning: The module offers an automatic search function that can scan for available stations, making it user-friendly and convenient.
Technical Specifications
- Supply Voltage: 2.5V to 5.5V, allowing for flexibility in various power supply designs.
- Frequency Range: 76 MHz to 108 MHz, covering the full range of FM radio broadcasting.
- Sensitivity: Excellent sensitivity ensures clear reception even at low signal levels.
- Output: The device provides a stereo audio output that can be directly connected to headphones or an external amplifier.
- I²C-Bus Interface: The integrated I²C-bus interface enables easy control with a microcontroller and simplifies system integration.
Applications
The TEA5768HL is versatile and can be used in a variety of applications, including:
- Portable and handheld radios
- Hi-Fi systems
- Clock radios
- Car radio systems
With its robust feature set, the TEA5768HL from NXP is an excellent choice for designers looking to add FM radio functionality to their products with minimal design complexity and power consumption.