EN
  • EN
  • DE

TEA18362LT/1J

Part No TEA18362LT/1J
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Converter Offline Flyback Topology 25kHz ~ 132.5kHz 8-SO
Manufacturer NXP
Series GreenChip™
Package Reel - TR
Supply Voltage 9.9V ~ 30V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name TEA18362
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TEA18362LT/1J-ND, TEA18362LT 1J, 568-12478-6, 568-12478-1, 568-12478-2, 935301165118
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936360-TEA18362LT/1J
Ultra Librarian 3D Model Ultra Librarian TEA18362LT/1J CAD Model

Description

Introducing the TEA18362LT/1J from NXP Semiconductors

The TEA18362LT/1J is a state-of-the-art green chip solution from NXP Semiconductors, designed to empower the next generation of power supply systems with exceptional efficiency and reliability. This integrated circuit is a part of NXP's GreenChip™ family, which is renowned for its energy-saving capabilities, making it an ideal choice for eco-conscious applications.

Key Features

  • High Efficiency: With the TEA18362LT/1J, systems can achieve high efficiency at all power levels, crucial for meeting modern energy-saving standards.
  • Low Standby Power: It is designed to ensure ultra-low power consumption in standby mode, significantly reducing the overall energy footprint of the device it powers.
  • Multi-Mode Operation: This chip supports various modes of operation, including quasi-resonant, DCM, and burst mode, allowing for optimal performance across different load conditions.
  • Integrated Protection Features: It comes with multiple protection features that safeguard the system against overvoltage, overtemperature, and overcurrent conditions, enhancing product safety and longevity.

Applications

The versatility of the TEA18362LT/1J makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Switched Mode Power Supplies (SMPS)
  • Adapters for notebooks, tablets, and other portable devices
  • Power supplies for TVs, monitors, and set-top boxes
  • LED lighting systems

Technical Specifications

At the heart of the TEA18362LT/1J lies advanced semiconductor technology that provides:

  • High switching frequencies up to 230 kHz
  • Low no-load power consumption
  • Extended IC lifetime through excellent thermal management
  • Small form factor for space-constrained applications

Conclusion

The TEA18362LT/1J by NXP Semiconductors is a testament to the company's commitment to innovation and sustainability. By integrating this chip into your products, you not only benefit from enhanced performance and reduced energy consumption but also contribute to a greener future. Whether you're developing power supplies for consumer electronics or industrial applications, the TEA18362LT/1J offers the flexibility, efficiency, and protection needed to create a reliable, eco-friendly solution.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2465 $56.2325
11+ $9.2279 $101.5069
17+ $8.9396 $151.9732
24+ $8.6512 $207.6288
30+ $8.3628 $250.8840
41+ $7.4977 $307.4057
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,490 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess