EN
  • EN
  • DE

TEA1833LTS/1H

Part No TEA1833LTS/1H
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK SC74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Converter Offline Flyback Topology 65kHz SC-74
Manufacturer NXP
Series GreenChip™
Package Reel - TR
Supply Voltage 10.5V ~ 36V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package SC-74, SOT-457
Case / Package SC-74
Family Name TEA1833
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TEA1833LTS/1H-ND, 568-13396-6, 568-13396-2, 568-13396-1, 935306021125
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936358-TEA1833LTS/1H
Ultra Librarian 3D Model Ultra Librarian TEA1833LTS/1H CAD Model

Description

Introducing the TEA1833LTS/1H GreenChip SMPS Control IC from NXP Semiconductors

The TEA1833LTS/1H is a cutting-edge switch mode power supply (SMPS) controller IC that is part of NXP Semiconductors' GreenChip family of products. This innovative component is designed to deliver high efficiency and performance for a wide range of power conversion applications, including adapters, chargers, and LED lighting solutions.

Key Features

  • High Efficiency: The TEA1833LTS/1H is optimized for low standby power consumption, ensuring energy-efficient operation that meets the stringent requirements of modern eco-design directives.
  • Integrated Protection: With multiple built-in protection features such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), the TEA1833LTS/1H provides robust safeguards for your power supply designs.
  • Wide Supply Voltage Range: This IC is capable of operating over a broad input voltage range, making it suitable for universal mains applications.
  • Frequency Jittering: The inclusion of frequency jittering reduces Electromagnetic Interference (EMI), helping to simplify compliance with EMI regulations.
  • Valley Switching: Valley switching techniques are employed to minimize switching losses, further enhancing the overall efficiency of the power supply.

Applications

The TEA1833LTS/1H is ideal for a variety of applications where efficient power conversion is crucial. These include:

  • Notebook adapters
  • Consumer electronics power supplies
  • LED lighting drivers
  • Standby and auxiliary power supplies

Technical Specifications

The TEA1833LTS/1H operates at a switching frequency of 65kHz to 185kHz, which can be externally adjusted to suit specific application requirements. Its high level of integration allows designers to reduce component count, resulting in cost-effective and compact power supply solutions.

With its commitment to energy efficiency and performance, the TEA1833LTS/1H from NXP Semiconductors represents a smart choice for developers looking to create sustainable and reliable power supply products. Its advanced features and protections ensure that it is not only a forward-thinking solution but also a practical one for today’s energy-conscious market.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9605 $52.8275
130+ $0.7881 $102.4530
200+ $0.7635 $152.7000
275+ $0.7389 $203.1975
355+ $0.7142 $253.5410
470+ $0.6403 $300.9410
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess