ON Semiconductor SMMUN1003LT1 Bipolar Transistor
The ON Semiconductor SMMUN1003LT1 is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is well-suited for switching and amplification purposes, offering a balanced blend of speed and power handling capabilities.
Featuring a compact SOT-23 surface-mount package, the SMMUN1003LT1 is ideal for space-constrained applications where board real estate is at a premium. This small footprint does not compromise its performance, as the transistor is capable of handling continuous collector currents up to 500 mA, making it a robust choice for moderate power applications.
Key Features:
- Transistor Type: NPN
- Collector-Emitter Voltage (VCEO): 40 V
- Collector-Base Voltage (VCBO): 60 V
- Emitter-Base Voltage (VEBO): 6 V
- Continuous Collector Current (IC): 500 mA
- Power Dissipation (Pd): 225 mW
- DC Current Gain (hFE): 100 to 300
- Operating and Storage Junction Temperature Range: -55°C to +150°C
- Package: SOT-23
The SMMUN1003LT1 offers a high DC current gain (hFE) range, which means it can be driven by a relatively small base current, making it an efficient choice for digital and analog signal control. The device's high collector-emitter voltage rating allows it to handle typical voltage levels found in many circuits, providing a margin of safety for transient conditions.
With its robust thermal performance, the SMMUN1003LT1 can operate and store within a wide temperature range, making it suitable for industrial and automotive environments that require reliable performance under harsh conditions.
Whether you are designing power management circuits, motor controllers, or looking for a general-purpose switching transistor, the ON Semiconductor SMMUN1003LT1 offers a reliable and efficient solution that can meet a variety of design challenges.