EN
  • EN
  • DE

TEA1761T

Part No TEA1761T
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description GreenChip synchronous rectifier controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266636-TEA1761T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1761T CAD Model

Description

Product Overview: TEA1761T from NXP

The TEA1761T is a versatile and efficient Switched Mode Power Supply (SMPS) controller IC developed by NXP Semiconductors. This advanced power management component is designed to deliver high performance for various applications, particularly in low-power conditions. The TEA1761T integrates multiple features that make it a robust solution for power supply designs requiring a compact footprint, high efficiency, and reliable operation.

Key Features

  • GreenChip Technology: The TEA1761T is part of NXP's GreenChip family, which is known for its energy-saving capabilities. This technology helps in reducing power consumption, especially in standby and no-load conditions, making it an eco-friendly choice for power supply designs.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various input voltages and ensuring consistent performance across different power scenarios.
  • High Efficiency: The controller provides high efficiency across a wide load range, which is crucial for minimizing heat generation and improving the reliability and longevity of the end application.
  • Integrated Protection Features: To safeguard against potential damage, the TEA1761T includes several protection mechanisms such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), ensuring a safe operation under abnormal conditions.

Applications

The TEA1761T is suitable for a variety of applications where efficient power conversion is essential. It is commonly used in:

  • Power supplies for LCD TVs and monitors
  • Adapters for notebooks and other portable devices
  • Standby and auxiliary power supplies

Technical Specifications

Some of the technical specifications of the TEA1761T include:

  • Low startup current
  • Valley switching for minimum switching losses
  • Frequency reduction with load for optimized efficiency
  • Internal leading edge blanking
  • Soft (re)start to limit startup stress

The TEA1761T is available in a compact SO8 package, making it suitable for space-constrained applications. With its advanced features and proven reliability, the TEA1761T from NXP is an excellent choice for designers looking to enhance the efficiency and performance of their power supply solutions.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Toko America Inc.
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
ON Semiconductor
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1411 $62.7605
125+ $0.9367 $117.0875
195+ $0.9078 $177.0210
265+ $0.8778 $232.6170
345+ $0.8489 $292.8705
460+ $0.7611 $350.1060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,120 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess