EN
  • EN
  • DE

TEA1738FT/N1,118

Part No TEA1738FT/N1,118
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SO / Converter Offline Flyback Topology 26.5kHz ~ 78kHz 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer NXP USA Inc.
Packaging Reel - TR
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 13.2 V
Voltage - Supply (Vcc/Vdd) 12V ~ 30V
Duty Cycle 80%
Frequency - Switching 26.5kHz ~ 78kHz
Power (Watts) 75 W
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Mounting Surface Mount
Base Product Number TEA173
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-TEA1738FT/N1118-NXTR-ND,2156-TEA1738FT/N1118,935293214118,TEA1738FTN1118,954-TEA1738FT/N1118,2156-TEA1738FT/N1,118-ND,NXPNXPTEA1738FT/N1,118
Standard Package 2,500
Win Source Part Number 1320718-TEA1738FT/N1,118
Ultra Librarian 3D Model Ultra Librarian TEA1738FT/N1,118 CAD Model

Description

The TEA1738FT/N1,118 is a highly integrated Switched-Mode Power Supply (SMPS) controller chip produced by NXP Semiconductors. It is a part of NXP's GreenChip series, which is known for its energy efficiency and is designed to meet the growing demand for low power consumption in modern electronic devices.

Key Features

  • High Efficiency: The TEA1738FT/N1,118 is optimized for high efficiency across the full load range, making it ideal for applications with standby power requirements.
  • Low Standby Power: It features an integrated X-capacitor discharge function, which contributes to ultra-low power consumption in standby mode, meeting stringent energy-saving standards.
  • Flexible Power Supply Design: This controller supports flyback and forward topologies, allowing for flexible power supply designs tailored to specific applications.
  • Integrated Protection Features: Includes various protection mechanisms such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), ensuring the safety and reliability of the power supply.
  • PWM Control: The device operates in quasi-resonant mode at high power levels for minimized switching losses and in fixed frequency mode at lower power levels for optimal EMC performance.

Applications

The TEA1738FT/N1,118 is suitable for a wide range of applications, including:

  • Adapters for mobile devices
  • Standby and auxiliary power supplies
  • LED lighting systems
  • Consumer electronics such as TVs and audio systems
  • Small home appliances

Technical Specifications

The device is offered in a surface-mount, small-outline package (SO8), which is ideal for compact power supply designs. It operates over a wide supply voltage range and is capable of driving a large power range of applications. The TEA1738FT/N1,118 is also designed for direct operation from a rectified universal mains supply.

Environmental and Quality Certifications

NXP's commitment to environmental sustainability and quality is reflected in the TEA1738FT/N1,118, which complies with several environmental standards and is RoHS compliant. The product is also supported by NXP's product longevity program, ensuring a stable supply for extended periods.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0771 $70.3855
10+ $11.5500 $115.5000
16+ $11.1896 $179.0336
22+ $10.8281 $238.2182
28+ $10.4678 $293.0984
37+ $9.3844 $347.2228
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,373 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess