EN
  • EN
  • DE

TEA1733BT/N2,118

Part No TEA1733BT/N2,118
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Converter Offline Flyback Topology 123kHz 8-SO
Manufacturer NXP
Series GreenChip™
Package Reel - TR
Part Status Obsolete
Supply Voltage 12V ~ 30V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name TEA173
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936355-TEA1733BT/N2,118
Ultra Librarian 3D Model Ultra Librarian TEA1733BT/N2,118 CAD Model

Description

Product Overview: TEA1733BT/N2,118

The TEA1733BT/N2,118 is a highly integrated circuit manufactured by NXP Semiconductors, designed for the purpose of providing an efficient and compact solution in switch mode power supply (SMPS) applications. This product is a testament to NXP's commitment to innovation and excellence in power management technology.

Key Features

  • GreenChip Technology: The TEA1733BT/N2,118 incorporates NXP's GreenChip technology, ensuring energy-efficient operation that meets various international power-saving standards. This makes it an ideal choice for eco-friendly applications.
  • Wide Supply Voltage Range: This device operates over a broad supply voltage range, providing flexibility and reliability across different power environments and reducing the need for additional components.
  • Low Standby Power: The design of the TEA1733BT/N2,118 ensures that the standby power consumption is minimized, which is crucial for applications that require compliance with energy-saving regulations.
  • Integrated Protections: It features several built-in protection mechanisms, such as overvoltage protection (OVP), overcurrent protection (OCP), and overtemperature protection (OTP), enhancing the safety and durability of the end application.
  • Frequency Modulation: To reduce electromagnetic interference (EMI), the device includes frequency modulation, which spreads the energy over a wider bandwidth and simplifies compliance with EMI standards.

Applications

The TEA1733BT/N2,118 is versatile and can be used in a variety of applications, including:

  • Adapters for notebooks, tablets, and other portable devices
  • Standby and auxiliary power supplies
  • Consumer electronics like LCD TVs and audio systems

Package and Availability

The product is available in an SO8 package, which is compact and suitable for space-constrained applications. The part number TEA1733BT/N2,118 indicates that this component is offered in a tape and reel packaging, facilitating efficient assembly for high-volume production.

Why Choose TEA1733BT/N2,118?

Choosing the TEA1733BT/N2,118 for your power supply design means opting for a solution that offers a combination of energy efficiency, advanced protection features, and compliance with EMI regulations. Its adaptability across various applications and the backing of NXP's reputation for quality make it a smart choice for designers looking to create reliable and efficient power systems.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess