EN
  • EN
  • DE

TEA1721AT/N1,118

Part No TEA1721AT/N1,118
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 22.5kHz ~ 50.5kHz 7-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr NXP USA Inc.
Package Tape & Reel
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 17 V
Supply Voltage - Operating 8.5V ~ 35V
Duty Cycle 75%
Frequency - Switching 22.5kHz ~ 50.5kHz
Power (Watts) 5 W
Fault Protection Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SOIC
Mounting SMD (SMT)
Base Product Number TEA1721
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935292845118,2156-TEA1721AT/N1,118,568-9556-1,TEA1721ATN1118,568-9556-6,NXPNXPTEA1721AT/N1,118,568-9556-2
Standard Package 2,500
Win Source Part Number 993152-TEA1721AT/N1,118
Ultra Librarian 3D Model Ultra Librarian TEA1721AT/N1,118 CAD Model

Description

Product Overview: TEA1721AT/N1,118

The TEA1721AT/N1,118 is a compact, low-power switch mode power supply (SMPS) controller IC designed and manufactured by NXP Semiconductors. It is tailored for cost-effective, energy-efficient power solutions and is particularly suitable for applications requiring a small form factor and minimal power consumption.

Key Features

  • High Efficiency: The device is optimized for high efficiency across a wide load range, making it ideal for applications that demand energy-saving features.
  • Low Standby Power: It boasts an extremely low no-load power consumption, which is crucial for meeting stringent energy regulations.
  • Wide Input Voltage Range: The TEA1721AT/N1,118 supports a broad input voltage range, accommodating various power sources and fluctuations in supply voltage.
  • Integrated Protections: It includes several built-in protection features such as overcurrent protection, short-circuit protection, and thermal shutdown to ensure safe operation under abnormal conditions.

Applications

The versatility of the TEA1721AT/N1,118 makes it an excellent choice for a variety of applications, including:

  • Consumer electronics
  • Standby and auxiliary power supplies
  • Home appliances
  • Industrial and office equipment

Technical Specifications

At the heart of this IC are robust technical specifications that ensure reliable performance:

  • Voltage range: 4.75 V to 18 V
  • Switching frequency: Up to 1.4 MHz (adjustable)
  • Output current: Up to 0.5 A
  • Package: 6-lead SOT-457 (TSOP6)

Design Flexibility

The TEA1721AT/N1,118 is designed to provide designers with a high degree of flexibility. It can be used in various topologies such as buck, buck-boost, and flyback converters. Its compact SOT-457 package enables designers to create small, space-efficient power supplies without compromising on performance.

With its combination of efficiency, low power consumption, and integrated safety features, the TEA1721AT/N1,118 from NXP is a powerful solution for modern SMPS designs that require both performance and economy.

You May Also Be Interested in

Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4476 $50.6660
85+ $1.1878 $100.9630
135+ $1.1506 $155.3310
180+ $1.1135 $200.4300
235+ $1.0764 $252.9540
315+ $0.9651 $304.0065
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess