EN
  • EN
  • DE

LT1210CT7#37PBF

Part No LT1210CT7#37PBF
Manufacturer Analog Devices Inc.
Catalog OEM Souring
Description Operational Amplifiers Op-Amps 1.1A, 35MHz, 900V/us CFA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464094-LT1210CT7#37PBF
Manufacturer Analog Devices Inc.
Package Tube
Product Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 900 V/µs
-3db Bandwidth 35MHz
Voltage - Input Offset 3mV
Current - Supply 35mA
Current - Output / Channel 2A
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 30 V
Operating Temperature -40°C ~ 85°C
Grade -
Mounting Type Through Hole
Package / Case TO-220-7 Formed Leads
Supplier Device Package TO-220-7 Flow 37
Ultra Librarian 3D Model Ultra Librarian LT1210CT7#37PBF CAD Model

Description

Analog Devices' LT1210CT7#37PBF is a cutting-edge operational amplifier (Op-Amp) designed for high-speed and high-power applications. It features a high current output of 1.1A, a wide bandwidth of 35MHz, and an impressive slew rate of 900V/μs, enabling rapid signal processing and accurate reproduction of fast transients. Packaged in the durable TO-220, this Op-Amp is well-suited for driving capacitive loads and functions efficiently across a vast range of supply voltages. Its remarkable performance parameters make it ideal for numerous applications, including but not limited to, audio systems, active filters, and fast signal conditioning circuits. The LT1210CT7#37PBF embodies the blend of speed, power, and reliability that industry professionals seek for their critical design projects.

You May Also Be Interested in

Amd
FPGA
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29I4G
Need more? Email Us
Xilinx Inc.
Alveo U250 Data Cente Accelerato Card Active
Need more? Email Us
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Altera
FPGA
Lowest to $931.3433
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Altera
FPGA 744 I/O 1517FBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1642 $64.6568
7+ $15.1214 $105.8498
11+ $14.6000 $160.6000
15+ $13.5571 $203.3565
20+ $13.0357 $260.7140
24+ $12.5143 $300.3432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess