EN
  • EN
  • DE

TEA1721A3T/N1/S2118

Part No TEA1721A3T/N1/S2118
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Description GREENCHIP SMPS LOW POWER CONTROL / Power Supply Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number TEA1721
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 982007-TEA1721A3T/N1/S2118
Ultra Librarian 3D Model Ultra Librarian TEA1721A3T/N1/S2118 CAD Model

Description

TEA1721A3T/N1/S2118 - NXP Low Power SMPS Controller

The TEA1721A3T/N1/S2118 is a highly integrated, low-power switch mode power supply (SMPS) controller designed by NXP Semiconductors. This versatile IC is particularly suitable for low-power applications, offering an efficient and compact solution for power conversion. With its small footprint and advanced features, it is an excellent choice for a wide range of products requiring reliable power management.

The TEA1721A3T/N1/S2118 operates at a low startup voltage and low standby power, making it ideal for energy-sensitive applications. Its built-in green functions ensure that it meets various power efficiency requirements, such as those set by Energy Star or the European Commission's eco-design directive. This makes the TEA1721A3T/N1/S2118 not only a powerful component but also an environmentally conscious choice for modern electronic devices.

This device features a frequency jittering function which reduces electromagnetic interference (EMI), enhancing the performance of the end product by ensuring a quieter operation. Additionally, the controller provides several protection features, such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, safeguarding the system against a range of potential issues.

NXP's TEA1721A3T/N1/S2118 is designed for a variety of applications, including but not limited to, standby and auxiliary power supplies, home appliances, and industrial systems. Its versatility is further enhanced by its wide supply voltage range, which allows it to adapt to different power environments seamlessly.

Overall, the TEA1721A3T/N1/S2118 is a testament to NXP's commitment to providing advanced power management solutions that combine efficiency, reliability, and ecological sustainability. Whether you are designing a new device or looking to improve the power efficiency of an existing one, the TEA1721A3T/N1/S2118 is a component that can help you achieve your design goals with confidence.

You May Also Be Interested in

Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess