EN
  • EN
  • DE

TEA1612T/N1,518

Part No TEA1612T/N1,518
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Description IC RESONANT CONV CTRLR 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Power Supply Controller Resonant Converter Controller 24-SO
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -25°C ~ 70°C
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SO
Family Name TEA161
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899466-TEA1612T/N1,518
Ultra Librarian 3D Model Ultra Librarian TEA1612T/N1,518 CAD Model

Description

TEA1612T/N1,518 - Switched Mode Power Supply (SMPS) Controller by NXP Semiconductors

The TEA1612T/N1,518 is a highly integrated circuit manufactured by NXP Semiconductors, designed specifically for the efficient control of switched mode power supplies (SMPS). This advanced controller is a key component in enabling compact and energy-efficient power conversion solutions across a wide range of applications, including but not limited to, consumer electronics, office automation, and industrial equipment.

Key Features:

  • Zero-Voltage Switching (ZVS): The TEA1612T/N1,518 facilitates ZVS for reduced switching losses, which significantly improves overall efficiency and reduces heat generation within the power supply unit.
  • Resonant Topology: It operates on a resonant topology, which allows for the use of smaller and fewer components, leading to a reduction in both size and cost of the power supply design.
  • GreenChip Technology: Incorporating NXP's GreenChip technology, the TEA1612T/N1,518 is designed for energy-saving operations, making it an ecologically sound choice for power supply applications.
  • High Integration: The device integrates numerous functions such as OverVoltage Protection (OVP), UnderVoltage LockOut (UVLO), and OverTemperature Protection (OTP), enhancing the safety and reliability of the end product.
  • Frequency Modulation: It includes frequency modulation for reduced Electromagnetic Interference (EMI), which is critical for meeting regulatory standards and ensuring compatibility with other electronic devices.

Applications:

  • Flat-panel televisions and monitors
  • Notebook adapters
  • Desktop computers
  • Small servers
  • Telecommunication equipment

The TEA1612T/N1,518 is available in a Surface-Mount Device (SMD) package, which allows for automated assembly processes, ensuring high production efficiency and consistency. With its advanced features and NXP's reputation for quality, this SMPS controller is an excellent choice for designers looking to create power supplies that meet stringent performance and efficiency standards.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess