EN
  • EN
  • DE

EXJ2108BCBG-DJSX-F

Part No EXJ2108BCBG-DJSX-F
Manufacturer Elpida Memory
Catalog DDR
Description DDR3-1333 256Mx8 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941068-EXJ2108BCBG-DJSX-F
Series *
Ultra Librarian 3D Model Ultra Librarian EXJ2108BCBG-DJSX-F CAD Model

Description

The Elpida EXJ2108BCBG-DJSX-F is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) module designed for high-performance computing and memory-intensive applications. As a DDR3 module, it offers significant improvements over its predecessors in terms of speed, bandwidth, and power efficiency. These memory modules are commonly found in desktop computers, laptops, servers, and other devices requiring fast and reliable memory access.

Applications:

  • Desktop PCs
  • Laptop Computers
  • Server Systems
  • High-Performance Workstations
  • Embedded Systems

Features:

  • DDR3 Technology: Offers higher bandwidth and lower power consumption compared to DDR2.
  • High-Speed Data Transfer: Provides rapid data access and transfer rates.
  • Compact Form Factor: Suitable for various system designs.
  • Reliable Performance: Designed for stable and consistent operation.

Benefits:

  • Increased System Performance: Enhances overall system responsiveness and multitasking capabilities.
  • Improved Power Efficiency: Reduces energy consumption, leading to longer battery life in portable devices.
  • Enhanced Data Handling: Facilitates faster loading times for applications and data-intensive tasks.
  • Stable Operation: Ensures reliable performance under demanding workloads.

This DDR3 SDRAM module is crucial for applications requiring substantial memory capacity and high-speed data transfer. It enables smoother multitasking, faster application loading, and improved overall system performance. The specific specifications, such as the exact memory capacity and clock speed, would be determined by further product documentation or datasheets. However, as a DDR3 module from Elpida, it is engineered to meet the rigorous demands of modern computing environments.

You May Also Be Interested in

ASUS
ASUS PRIME GeForce RTX™ 5060 Ti 16GB GDDR7 OC Edition
Need more? Email Us
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us
SK hynix
DDR5-6400 4Gx8 (32Gb)
Need more? Email Us
Samsung
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Lowest to $5,460.0000
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us
Crucial
DDR5-6400 CSODIMM (16GB)
Need more? Email Us
ASUS
TUF GeForce RTX 5060 8GB GDDR7 OC Gaming
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess