EN
  • EN
  • DE

TEA1522T/N1

Part No TEA1522T/N1
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer NXP
Win Source Part Number 216252-TEA1522T/N1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1522T/N1 CAD Model

Description

Product Overview: TEA1522T/N1 by NXP Semiconductors

The TEA1522T/N1 is a pivotal component in the realm of power management, designed and manufactured by NXP Semiconductors. This product is part of NXP's innovative portfolio of power supply control ICs, specifically tailored for the efficient control of low-power switch mode power supplies (SMPS). The TEA1522T/N1 is engineered to deliver top-notch performance in a wide array of electronic applications, making it a versatile choice for designers looking to optimize power efficiency.

Key Features

  • High Efficiency: The TEA1522T/N1 is designed to operate at a high switching frequency, which allows for smaller external components, resulting in a more compact power supply design. This high frequency also contributes to improved efficiency, reducing energy loss and heat generation.
  • GreenChip Technology: Incorporating NXP's GreenChip technology, the TEA1522T/N1 is part of a family of ICs that aim to minimize power consumption and enhance energy efficiency, making it an environmentally friendly choice for power supply solutions.
  • Low Standby Power: The device is optimized for low standby power consumption, ensuring that the power supply meets international power conservation standards, such as Energy Star.
  • Integrated Protections: The TEA1522T/N1 includes several built-in protection features, such as overcurrent protection, undervoltage lockout, and overtemperature protection, which safeguard the power supply and the end application from various fault conditions.
  • Versatile Supply Voltage Range: It operates over a wide supply voltage range, accommodating various applications and ensuring consistent performance even under fluctuating power conditions.

Applications

The TEA1522T/N1 is particularly well-suited for use in low-power applications, such as:

  • Standby and auxiliary power supplies
  • Adapter power supplies
  • Battery chargers
  • Set-top boxes
  • Notebook adapters

With its compact SO8 package, the TEA1522T/N1 is an excellent choice for space-constrained applications, delivering reliable and efficient power control in a small footprint. Its combination of high efficiency, advanced protection features, and adherence to green standards makes it a smart and sustainable solution for modern electronic equipment.

Summary

The TEA1522T/N1 from NXP Semiconductors stands out as a high-performance power supply control IC, designed to meet the rigorous demands of today's energy-conscious electronic devices. Its GreenChip technology and low standby power consumption make it an ideal choice for developers looking to create products that are both powerful and eco-friendly.

You May Also Be Interested in

ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7348 $60.7180
85+ $1.4230 $120.9550
130+ $1.3791 $179.2830
175+ $1.3340 $233.4500
225+ $1.2901 $290.2725
300+ $1.1562 $346.8600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess