TEA1204T - Ultra-Low Power Boost Converter by NXP
The TEA1204T is a state-of-the-art boost converter integrated circuit (IC) designed by NXP Semiconductors, renowned for their innovative approach to power management solutions. This particular product is tailored for applications that demand ultra-low power consumption and high efficiency, making it an ideal choice for battery-powered and energy-harvesting systems.
Key Features
- High Efficiency: The TEA1204T boasts an impressive efficiency of up to 95%, which is achieved through its advanced design that minimizes quiescent power usage.
- Ultra-Low Quiescent Current: With a quiescent current as low as 300 nA, this boost converter ensures minimal power drain when in standby mode, thereby extending battery life significantly.
- Wide Input Voltage Range: The device supports an input voltage range from 0.7 V to 5.5 V, accommodating a variety of low-voltage power sources including single-cell batteries.
- Adjustable Output Voltage: The output voltage can be adjusted up to 5 V, providing flexibility for different circuit requirements. This feature allows designers to tailor the output to match the needs of the subsequent circuitry.
- Small Footprint: Housed in a tiny 6-pin package, the TEA1204T is designed for space-constrained applications, enabling its integration into compact electronic devices without sacrificing performance.
Applications
The TEA1204T is particularly well-suited for a range of low-power applications, including but not limited to:
- Wearable devices
- Wireless sensors
- Energy harvesting systems
- Internet of Things (IoT) devices
- Portable medical equipment
Why Choose TEA1204T?
For designers looking to maximize battery life while maintaining high performance, the TEA1204T offers an optimal solution. Its ultra-low quiescent current and high efficiency reduce the energy footprint of portable and wearable devices, ensuring that they can operate for extended periods without frequent recharging. Additionally, the IC's wide input voltage range and adjustable output voltage make it a versatile component for a broad range of electronic products.
The TEA1204T from NXP represents a leap forward in power management technology, providing a compact, efficient, and reliable boost converter that meets the needs of modern, energy-conscious designs.