EN
  • EN
  • DE

TDF8599BTH/N1,518

Part No TDF8599BTH/N1,518
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR D 36HSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 150W x 1 @ 2 Ohm; 70W x 2 @ 4 Ohm
Supply Voltage - Operating 8 V to 24 V
Features Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-HSOP
Dimension 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 043067-TDF8599BTH/N1,518
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDF8599BTH/N1,518 CAD Model

Description

The NXP TDF8599BTH/N1,518 is a high-performance, integrated Class-D Audio Amplifier designed to deliver exceptional sound quality with high efficiency. As a product of NXP Semiconductors, a leader in the audio solutions market, this amplifier is ideal for automotive audio applications and advanced consumer electronics where space is at a premium and power efficiency is crucial.

Key Features

  • High Efficiency: The Class-D architecture provides a high-efficiency solution that significantly reduces power loss and improves overall thermal performance.
  • Output Power: Capable of delivering up to 2 x 110 W into a 4 Ohm load, or 2 x 150 W into a 2 Ohm load, it is powerful enough for most demanding audio applications.
  • Low Quiescent Current: Its low quiescent current helps to minimize power consumption when the amplifier is in idle mode, making it suitable for energy-sensitive designs.
  • Advanced Diagnostics: The built-in diagnostics feature ensures reliable operation by detecting and reporting faults such as short circuits, overtemperature, and loss of ground or supply.
  • I2C-bus Control: With I2C-bus control interface, it offers flexibility in control and is easily integrated into complex systems.
  • Multiple Operating Modes: The amplifier supports various operating modes including independent, stereo, and mono bridge-tied load (BTL), providing designers with versatility in their audio system design.

Applications

The TDF8599BTH/N1,518 is suitable for a wide range of applications, particularly where high audio performance and efficiency are required. These include:

  • Car audio amplifiers
  • Home theater systems
  • Active speakers
  • Sound bars

Quality and Reliability

NXP's commitment to quality and reliability is evident in the TDF8599BTH/N1,518. Manufactured with precision and subject to rigorous testing, this audio amplifier is designed to meet the stringent requirements of the automotive industry, ensuring long-term reliability and performance in a variety of environmental conditions.

Whether you're designing a high-fidelity home audio system or looking for a robust audio solution for automotive applications, the NXP TDF8599BTH/N1,518 offers a perfect blend of power, efficiency, and advanced features to elevate your audio experience.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess