EN
  • EN
  • DE

TDF8590TH/N1,118

Part No TDF8590TH/N1,118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP D MONO/STEREO 160W 24HSOP / Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 24-HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 160W x 1 @ 8Ohm; 80W x 2 @ 4Ohm
Voltage - Supply ±14V ~ 29V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 24-HSOP
Package / Case 24-BSOP (0.433", 11.00mm Width) Exposed Pad
Base Product Number TDF859
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 935278835118,TDF8590TH/N1-T,TDF8590TH/N1-T-ND
Standard Package 500
Win Source Part Number 1025039-TDF8590TH/N1,118
Ultra Librarian 3D Model Ultra Librarian TDF8590TH/N1,118 CAD Model

Description

The TDF8590TH/N1,118 is a high-performance integrated circuit (IC) designed by NXP Semiconductors, a leader in the field of advanced audio solutions. This audio amplifier IC is part of the TDF859x family, known for its power efficiency, sound quality, and reliability. It is particularly suited for automotive audio applications but is versatile enough to be used in a range of consumer audio systems as well.

Key Features

  • Class-D Operation: The TDF8590TH/N1,118 operates as a Class-D amplifier, offering high efficiency, which is crucial for reducing heat dissipation and power consumption, making it ideal for compact and energy-conscious designs.
  • High Output Power: With the capability to deliver up to 2 x 150 W into 4 ohms or 1 x 300 W into 8 ohms, this IC can power a wide range of speakers, from mid-range to high-end systems.
  • Low Distortion: Ensuring audio fidelity, the IC provides low levels of Total Harmonic Distortion plus Noise (THD+N), resulting in a clear and precise audio output.
  • I2C-Bus Control: The inclusion of an I2C-bus interface allows for advanced control options and diagnostics, facilitating integration with modern multimedia and infotainment systems.
  • Multiple Switching Frequencies: It supports a range of switching frequencies, enabling designers to optimize the amplifier for various parameters, such as electromagnetic interference (EMI) or efficiency.
  • Advanced Protection Features: The TDF8590TH/N1,118 is equipped with a comprehensive set of protection features, including short-circuit protection, thermal protection, and a loss-of-ground and open-load detection in play mode, ensuring long-term reliability and safety.

Applications

The versatility of the TDF8590TH/N1,118 allows it to be used in a variety of audio applications. It is particularly well-suited for automotive audio systems, where its power efficiency and heat management capabilities are highly beneficial. Additionally, it can be integrated into home theater systems, professional audio equipment, and other high-fidelity audio applications that require robust performance and sound quality.

Conclusion

With its combination of high power output, efficiency, and advanced features, the TDF8590TH/N1,118 by NXP Semiconductors stands out as a top choice for designers looking to create superior audio experiences in automotive and consumer audio systems. Its robust design and protection features ensure that it can deliver exceptional audio performance consistently and reliably.

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1880 $70.3760
4+ $28.8722 $115.4888
6+ $27.9700 $167.8200
8+ $27.0677 $216.5416
10+ $26.1655 $261.6550
13+ $23.4587 $304.9631
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess