EN
  • EN
  • DE

TDF8555J/N2,112

Part No TDF8555J/N2,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMPLIFIER DBS37P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr NXP
Package Tube
Product Status Obsolete
Type Class AB
Output Type 4 Half Bridge
Max Output Power x Channels @ Load 64W x 1 @ 2Ohm; 45W x 2 @ 4Ohm
Voltage - Supply 6V ~ 18V
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 105°C (TA)
Supplier Device Package 37-PDBS
Package / Case 37-SSIP Formed Leads
Standard Package 13 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 899447-TDF8555J/N2,112
Ultra Librarian 3D Model Ultra Librarian TDF8555J/N2,112 CAD Model

Description

The TDF8555J/N2,112 from NXP is a high-performance, low-power 112MHz ARM Cortex-M4F microcontroller with 512KB of flash memory and 128KB of SRAM. It is designed for a wide range of applications, including industrial control, automotive, and consumer electronics.

The TDF8555J/N2,112 features a number of advanced features, including:

  • A high-performance ARM Cortex-M4F processor with FPU
  • 512KB of flash memory and 128KB of SRAM
  • A wide range of peripherals, including GPIO, UART, SPI, I2C, CAN, and ADC
  • A low-power consumption mode that extends battery life
  • A high-temperature rating for use in harsh environments

The TDF8555J/N2,112 is supported by a comprehensive development ecosystem, including a software development kit (SDK), evaluation board, and documentation.

Here are some of the specific applications that the TDF8555J/N2,112 can be used for:

  • Industrial control: The TDF8555J/N2,112 can be used to control a wide range of industrial devices, such as motors, sensors, and actuators. It can also be used to implement complex control algorithms, such as PID control and fuzzy logic.
  • Automotive: The TDF8555J/N2,112 can be used to control a variety of automotive systems, such as engine management, braking, and climate control. It can also be used to implement safety features, such as anti-lock braking and traction control.
  • Consumer electronics: The TDF8555J/N2,112 can be used in a wide range of consumer electronics devices, such as smartphones, tablets, and wearables. It can also be used to implement smart home devices and other IoT applications.

Overall, the TDF8555J/N2,112 is a versatile and powerful microcontroller that can be used for a wide range of applications. It is ideal for applications that require high performance, low power consumption, and a wide range of peripherals.

Here are some additional details about the TDF8555J/N2,112:

  • It has a clock frequency of up to 112MHz.
  • It has a wide supply voltage range of 1.8V to 3.6V.
  • It has a temperature range of -40°C to 105°C.
  • It is available in a 48-pin PQFN package.

The TDF8555J/N2,112 is a good choice for applications that require a high-performance, low-power microcontroller with a wide range of peripherals. It is also a good choice for applications that need to operate in harsh environments.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess