EN
  • EN
  • DE

TDF8546J/N2,112

Part No TDF8546J/N2,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO BTL DBS27P / Audio Amp Speaker 4-CH Stereo 25W Class-AB Automotive 27-Pin DBSP Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 25W x 4 @ 4 Ohm
Operating Supply Voltage 6 V ~ 18 V
Features Depop, Short-Circuit and Thermal Protection
Mounting Style Through Hole
Manufacturer Package DBS27P
Package 27-SIP, Formed Leads
Win Source Part Number 796635-TDF8546J/N2,112
Popularity Medium
Supply and Demand Status Limited
Family Name TDF8546
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDF8546J/N2,112 CAD Model

Description

The NXP TDF8546J/N2,112 is a high-efficiency, quad-channel audio amplifier belonging to a class of silicon devices designed to deliver a high-quality sound experience for automotive audio systems. This IC is part of NXP's range of car radio amplifiers that combine outstanding audio performance with robustness and ease of use.

Key Features

  • Power Output: The device is capable of delivering up to 4 x 25W of output power, ensuring a powerful and clear audio output suitable for in-car entertainment.
  • Efficiency: With its class-AB operation, it offers a good balance between efficiency and sound fidelity, making it an excellent choice for car audio applications where power and quality are both important.
  • Flexibility: The TDF8546J/N2,112 supports various speaker loads, making it versatile for different audio setups.
  • Integrated Diagnostics: The built-in diagnostic functions help in detecting issues such as speaker failure, which is critical for maintaining the system's reliability and safety.
  • Protection Features: It includes multiple protection features such as short-circuit protection, thermal protection, and overvoltage protection to ensure the longevity and safe operation of the amplifier.

Applications

The TDF8546J/N2,112 is primarily used in automotive audio systems but can also be found in other applications where a robust and high-quality audio amplifier is needed. Its durability and sound quality make it an ideal choice for car radios, infotainment systems, and even compact audio solutions for other types of vehicles like electric scooters or bikes.

Technical Specifications

ParameterValue
Product Category Audio Amplifiers
Manufacturer NXP
RoHS Yes
Mounting Style SMD/SMT
Package / Case DBS-27
Output Power 4 x 25W
THD+N 0.04 %
Operating Supply Voltage 6 V to 18 V

With its robust design and excellent audio performance, the NXP TDF8546J/N2,112 is a standout choice for manufacturers and hobbyists alike looking to create high-quality audio solutions for automotive or other demanding environments.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.1551 $92.1551
2+ $89.2757 $178.5514
3+ $86.3952 $259.1856
4+ $83.5157 $334.0628
5+ $74.8763 $374.3815
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess