EN
  • EN
  • DE

TDF8544SD/N3,112

Part No TDF8544SD/N3,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB QUAD 28W 27RDBS / Amplifier IC 4-Channel (Quad) Class AB 27-RDBS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Package Tube
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 28W x 4 @ 4Ohm
Voltage - Supply 6V ~ 18V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type Through Hole
Supplier Device Package 27-RDBS
Package / Case 27-SIP Formed Leads
Base Product Number TDF8544
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 935293847112
Standard Package 456
Win Source Part Number 969234-TDF8544SD/N3,112
Ultra Librarian 3D Model Ultra Librarian TDF8544SD/N3,112 CAD Model

Description

The TDF8544SD/N3,112 is a robust, high-performance car radio power amplifier from NXP Semiconductors, a leading name in the automotive and audio industries. This product is designed to provide exceptional sound quality with high reliability, making it an ideal choice for automotive audio applications.

Key Features

  • High Output Power: The TDF8544SD/N3,112 is capable of delivering up to 4 x 25W of output power, ensuring loud and clear audio playback in the challenging automotive environment.
  • Class-AB Amplifier: This product features a Class-AB amplifier design, which is known for its efficiency and excellent sound quality, providing the perfect balance between performance and power consumption.
  • Flexibility: The amplifier supports a wide range of speaker impedances, making it a versatile solution for different audio system configurations.
  • I2C-Bus Control: It includes an I2C-bus interface, which allows for easy integration into modern car radios and the ability to control various functions programmatically.
  • Built-In Diagnostics: With its built-in diagnostics capabilities, the TDF8544SD/N3,112 can detect and report various fault conditions, contributing to the safety and maintenance of the audio system.
  • Protection Features: The device comes with multiple protection features such as short-circuit protection, thermal protection, and load dump protection, ensuring long-term reliability under harsh automotive conditions.

Applications

The TDF8544SD/N3,112 is primarily used in car radio systems, where its high power output and sound quality are essential. It is also suitable for other automotive audio applications such as navigation systems, multimedia systems, and hands-free kits that require high-quality audio amplification.

Product Specifications

Parameter Value
Product Category Automotive Audio Amplifiers
Manufacturer NXP Semiconductors
Output Power 4 x 25W
Amplifier Class Class-AB
Supply Voltage Typically 14.4V
Operating Temperature Range from -40°C to +85°C
Mounting Style SMD/SMT

With its combination of power, performance, and protection, the TDF8544SD/N3,112 from NXP Semiconductors stands out as a top-tier solution for automotive audio systems demanding the highest standards of sound quality and reliability.

You May Also Be Interested in

STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess