EN
  • EN
  • DE

TDF8534HH/N3K

Part No TDF8534HH/N3K
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMPLIFIER CLASS D 100HLQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Win Source Part Number WS1197206-TDF8534HH/N3K
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Linear Amplifiers Audio Amplifiers
Series TDF
Package Tray
Product Status Active
Type Class D
Output Type 5-Channel
Max Output Power x Channels @ Load 80W x 5 @ 4Ohm
Voltage - Supply 5.5V ~ 25V
Ultra Librarian 3D Model Ultra Librarian TDF8534HH/N3K CAD Model

Description

The NXP TDF8534HH/N3K is a high-performance audio amplifier designed for automotive applications. This advanced Class-D amplifier is part of NXP's portfolio of car entertainment solutions, offering exceptional sound quality and efficiency, making it an ideal choice for manufacturers looking to enhance the audio experience in vehicles.

Key Features

  • High Output Power: The TDF8534HH/N3K provides an impressive output power, delivering up to 4 x 50W into 4 ohms, or 2 x 100W into 2 ohms in bridge-tied load (BTL) configuration, ensuring powerful and clear audio performance.
  • Sound Quality: With a focus on sound quality, this amplifier features low distortion and a high signal-to-noise ratio, providing a pristine audio experience with minimal noise interference.
  • Efficiency: As a Class-D amplifier, it operates with high efficiency, reducing heat dissipation and power loss, which is crucial for automotive applications where energy conservation is key.
  • Flexibility: The device supports flexible power supply ranges and comes with multiple switchable inputs, making it adaptable to various audio system configurations.
  • I2C Bus Control: It includes an I2C-bus control interface, allowing for easy integration into modern automotive infotainment systems with digital control.
  • Protection Features: The TDF8534HH/N3K incorporates various protection features, including short-circuit protection, thermal protection, and overload protection, ensuring reliability and safety in the vehicle's electrical environment.

Applications

The TDF8534HH/N3K is primarily designed for use in automotive audio systems. It can be used in the following applications:

  • Car radios and infotainment systems
  • Automotive multimedia systems
  • Navigation systems with audio feedback
  • Advanced sound systems for premium vehicles

Conclusion

The NXP TDF8534HH/N3K stands out in the market for its high-quality audio amplification, efficiency, and robustness, making it a top choice for automotive manufacturers. Its advanced features and protections ensure that it can deliver superior audio performance while withstanding the challenging conditions of the automotive environment. With the TDF8534HH/N3K, NXP continues to drive innovation in automotive audio technology, offering an exceptional product for a premium in-car audio experience.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess