EN
  • EN
  • DE

TDF8532HH/N2

Part No TDF8532HH/N2
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840091-TDF8532HH/N2
Ultra Librarian 3D Model Ultra Librarian TDF8532HH/N2 CAD Model

Description

The NXP TDF8532HH/N2 is a high-performance audio amplifier designed for automotive audio applications. This advanced Class-D amplifier is part of NXP's portfolio of audio solutions that aim to deliver exceptional sound quality with high efficiency and reliability. With its state-of-the-art silicon technology, the TDF8532HH/N2 provides an outstanding audio experience for in-car entertainment systems.

Key Features

  • High-Efficiency Class-D Operation: The amplifier operates in Class-D mode, ensuring high power efficiency, which is crucial for reducing heat dissipation and power consumption in automotive environments.
  • Output Power: It can deliver up to 4 x 50W of output power, providing a robust and dynamic audio performance to power a wide range of speakers.
  • Low Distortion: The TDF8532HH/N2 is designed to have low THD+N (Total Harmonic Distortion + Noise), resulting in clear and precise sound reproduction.
  • Advanced Diagnostics: Equipped with a comprehensive diagnostic system, this amplifier can detect and report various fault conditions, ensuring high reliability and safety in automotive applications.
  • I2C Control Interface: The integrated I2C bus allows for digital control of the amplifier's functions, including volume control, mute, and mode selection, providing a flexible and user-friendly interface.
  • Multiple Switchable Inputs: Multiple input channels can be selected, allowing the amplifier to be used with various audio sources, enhancing the system's versatility.
  • Speaker Protection: Features such as DC detection and short-circuit protection safeguard the connected speakers from potential damage.

Applications

The TDF8532HH/N2 is ideal for a range of automotive audio applications including:

  • Car radios and infotainment systems
  • Navigation systems with voice prompts
  • Rear-seat entertainment systems
  • External amplifier modules for enhanced audio systems

With its combination of high-quality audio performance, energy efficiency, and advanced features, the NXP TDF8532HH/N2 audio amplifier is a top choice for automotive manufacturers and audio system designers looking to elevate the in-vehicle audio experience.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5075 $66.0300
7+ $15.4627 $108.2389
11+ $14.9403 $164.3433
15+ $13.8956 $208.4340
19+ $13.3732 $254.0908
24+ $12.8508 $308.4192
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess