EN
  • EN
  • DE

MAX3227CAE_T

Part No MAX3227CAE_T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829756-MAX3227CAE_T
Ultra Librarian 3D Model Ultra Librarian MAX3227CAE_T CAD Model

Description

Maxim Integrated MAX3227CAE+T: 3.0V to 5.5V, 1µA, 250kbps, RS-232 Transceivers with AutoShutdown

The MAX3227CAE+T from Maxim Integrated is a high-quality RS-232 transceiver chip designed to provide reliable serial communication while maintaining low power consumption. This device is suitable for battery-powered applications such as portable devices, laptops, and other mobile communication equipment, where power efficiency is crucial.

With its wide operating voltage range from 3.0V to 5.5V, the MAX3227CAE+T is versatile and can adapt to various system power levels, ensuring compatibility with a broad range of microcontrollers and other digital systems. This flexibility makes it an excellent choice for designers looking for a transceiver that can function across different power environments.

The chip features a low-power shutdown mode that reduces power consumption to just 1µA, significantly extending the battery life of portable devices. This AutoShutdown feature is automatically activated when the device does not sense a valid signal transition for a specified period, making it highly efficient in managing power without requiring additional control from the host processor.

With a data rate of 250kbps, the MAX3227CAE+T provides a balance between speed and power usage, making it suitable for applications that require moderate data transfer rates without compromising power efficiency. Furthermore, the device is equipped with a proprietary low-dropout transmitter output stage, delivering true RS-232 performance from a 3.0V to 5.5V supply with a dual charge pump.

The MAX3227CAE+T comes in a 16-pin SSOP package, which is compact and space-efficient, ideal for applications where board space is at a premium. The device also features a receiver hysteresis for improved noise immunity and a transmitter output short-circuit protection to ensure robust performance in harsh environments.

Overall, the Maxim Integrated MAX3227CAE+T RS-232 transceiver is a reliable and power-efficient solution for designers looking to incorporate serial communication capabilities into their low-voltage or battery-powered applications.

You May Also Be Interested in

Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess