EN
  • EN
  • DE

TDA9983BHW/15/C1,5

Part No TDA9983BHW/15/C1,5
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO TRANSMITTER 80HTQFP / Video Transmitter IC I2C HDMI 1.2a, ITU656 80-HTQFP (12x12) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Transmitter
Applications Consumer Video
Standards HDMI 1.2a, ITU656
Control Interface I²C
Voltage - Supply 1.65V ~ 1.95V, 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 80-TQFP Exposed Pad
Supplier Device Package 80-HTQFP (12x12)
Base Product Number TDA998
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 363446-TDA9983BHW/15/C1,5
Ultra Librarian 3D Model Ultra Librarian TDA9983BHW/15/C1,5 CAD Model

Description

Product Overview: TDA9983BHW/15/C1,5 by NXP

The TDA9983BHW/15/C1,5 is a cutting-edge HDMI transmitter IC designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This high-definition multimedia interface transmitter is ideal for a broad range of applications that require the transmission of high-quality digital video and audio signals over a single cable.

Key Features

  • High-Definition Support: The TDA9983BHW/15/C1,5 supports high-definition video formats, making it suitable for use in advanced digital TV sets, PC monitors, and multimedia devices.
  • Audio Integration: This IC is capable of transmitting both video and audio signals, supporting standard, enhanced, or high-definition video, as well as multiple audio formats including 8-channel I2S and S/PDIF audio interfaces.
  • HDMI 1.3 Compatibility: The device is compliant with HDMI 1.3 specifications, ensuring compatibility with the latest HDMI-enabled devices and features such as deep color and x.v.Color.
  • Content Protection: It includes HDCP 1.2 (High-bandwidth Digital Content Protection) for secure transmission of protected content, a requirement for many high-definition sources.
  • Advanced Color Spaces: Support for a wide range of color spaces including sRGB, YCbCr 4:4:4, and YCbCr 4:2:2, allows for flexible and high-quality video processing.
  • Pixel Clock: The TDA9983BHW/15/C1,5 has a pixel clock range of 25 MHz to 165 MHz, making it adaptable to various screen resolutions and refresh rates.

Applications

The versatile nature of the TDA9983BHW/15/C1,5 makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Digital TV sets and set-top boxes
  • PC monitors and laptops
  • Home theater systems
  • Game consoles
  • Video projectors

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the TDA9983BHW/15/C1,5 datasheet provided by NXP Semiconductors. The datasheet offers comprehensive information on the IC's electrical characteristics, pin configurations, timing diagrams, and application circuits.

In conclusion, the TDA9983BHW/15/C1,5 from NXP is a robust and reliable solution for high-quality digital video and audio transmission, offering a suite of features that make it a top choice for manufacturers and designers in the multimedia industry.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4904 $59.4328
17+ $6.9658 $118.4186
26+ $6.7487 $175.4662
36+ $6.5304 $235.0944
46+ $6.3132 $290.4072
62+ $5.6607 $350.9634
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess