The TDA9974AEL/8/C107 is a cutting-edge HDMI receiver IC from NXP Semiconductors designed to provide a high-quality interface for audiovisual data transmission. This advanced integrated circuit is tailored for applications that require the reception of digital video and audio signals in a compact and efficient manner.
Key Features
- Comprehensive HDMI Support: The device supports HDMI 1.4 specifications, ensuring compatibility with a wide range of multimedia sources including HDTV signals, Blu-ray players, and game consoles.
- High-Quality Video: It is capable of handling video resolutions up to 1080p and beyond, providing crisp and clear images for an immersive viewing experience.
- Enhanced Audio Capabilities: The TDA9974AEL/8/C107 supports multiple audio formats including standard stereo, compressed audio (such as DTS and Dolby Digital), and up to 8 channels of uncompressed audio, delivering a rich audio experience.
- Deep Color Support: This IC supports deep color depths up to 48 bits per pixel, offering a broad color spectrum for stunning visual clarity and detail.
- Integrated Equalizer: The built-in adaptive cable equalizer helps to maintain signal integrity over long cable runs, ensuring high-quality transmission even in challenging conditions.
- Content Protection: It includes HDCP 1.4 support for secure transmission of protected content, making it suitable for use in devices that handle premium content.
- Low Power Consumption: Designed with power efficiency in mind, the TDA9974AEL/8/C107 helps to minimize energy usage in consumer electronics.
Applications
The NXP TDA9974AEL/8/C107 is ideal for a variety of applications that require high-definition video and audio processing. This includes digital TVs, AV receivers, set-top boxes, and home theater systems. Its robust feature set also makes it well-suited for professional displays, such as digital signage and video conferencing systems.
Technical Specifications
- Package: LQFP-100
- Operating Temperature Range: 0°C to 70°C
- Supply Voltage: 3.3V
Overall, the NXP TDA9974AEL/8/C107 HDMI receiver offers a comprehensive solution for high-definition audio and video processing, ensuring seamless integration and exceptional performance in multimedia applications.