EN
  • EN
  • DE

TDA9955HL/17

Part No TDA9955HL/17
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840088-TDA9955HL/17
Ultra Librarian 3D Model Ultra Librarian TDA9955HL/17 CAD Model

Description

The TDA9955HL/17 is a cutting-edge triple analog-to-digital converter (ADC) component designed and manufactured by NXP Semiconductors. This high-performance IC is specifically engineered to meet the rigorous demands of advanced television and PC applications, offering a seamless interface between analog video signals and digital processing units.

Key Features:

  • Triple 9-bit ADC: The TDA9955HL/17 features three 9-bit analog-to-digital converters, enabling it to handle the conversion of RGB or YPbPr analog signals into digital form with high precision and accuracy.
  • Integrated Clamp Circuit: With an on-chip clamp circuit, the TDA9955HL/17 ensures consistent and reliable signal processing, which is essential for maintaining the integrity of the video output.
  • High-Speed Operation: This ADC operates at high speeds, supporting pixel rates up to 170 MHz, making it suitable for high-resolution video applications.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA9955HL/17 minimizes power consumption, which is crucial for keeping the overall system temperatures low and extending the longevity of the product.
  • Advanced Sync Processing: It includes advanced synchronization processing capabilities that facilitate easy integration with a variety of video sources and processing units.

Applications:

  • High-definition televisions (HDTVs)
  • PC graphics cards
  • Video capture cards
  • Professional video editing and processing equipment

The NXP TDA9955HL/17 is housed in a compact HLQFP64 package, which not only saves valuable board space but also allows for efficient thermal management. Its robust design ensures reliable operation even in the most demanding conditions. Whether you're developing a consumer television or a professional-grade video processing system, the TDA9955HL/17 provides the performance and quality you need to deliver outstanding visual experiences.

You May Also Be Interested in

Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess