EN
  • EN
  • DE

TDA9885TS/V1,118

Part No TDA9885TS/V1,118
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098969-TDA9885TS/V1,118
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA9885TS/V1,118 CAD Model

Description

The TDA9885TS/V1,118 is a high-performance integrated circuit developed by NXP Semiconductors, a leader in the industry known for its innovative and reliable electronic components. This IC is part of NXP's extensive line of products designed for television and multimedia applications.

Key Features

  • IF-PLL Demodulator: At the heart of the TDA9885TS/V1,118 is an integrated intermediate-frequency (IF) phase-locked loop demodulator that provides high-quality audio and video demodulation for analog television signals.
  • Multi-Standard Support: The device is capable of demodulating B/G, I, D/K, M, and N television standards, making it versatile for global applications.
  • Alignment-Free: One of the significant advantages of the TDA9885TS/V1,118 is that it does not require any alignment, which simplifies the design and manufacturing process of television sets and related multimedia devices.
  • Positive Identification: The chip includes a positive identification system for carrier and video standards, enhancing its reliability in signal processing.

Applications

The TDA9885TS/V1,118 is ideal for a wide range of applications in the consumer electronics market, particularly in television sets, set-top boxes, video recorders, and PC TV cards. Its ability to handle various analog TV standards makes it a suitable choice for manufacturers looking to produce equipment for international markets.

Package and Quality

This IC comes in a compact SMD (Surface-Mounted Device) package, which allows for efficient use of PCB (Printed Circuit Board) space and is conducive to modern, automated assembly processes. The TDA9885TS/V1,118 meets NXP's rigorous quality standards, ensuring long-term reliability and performance in consumer products.

Environmental Compliance

NXP Semiconductors is committed to environmental sustainability. The TDA9885TS/V1,118 complies with various international environmental regulations, including RoHS (Restriction of Hazardous Substances), which restricts the use of certain hazardous materials in electronic equipment.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess