EN
  • EN
  • DE

TDA9885T/V5,112

Part No TDA9885T/V5,112
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO DEMODULATOR 24SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tube
Product Status Obsolete
Function Demodulator
Applications Professional Video
Standards NTSC, PAL
Control Interface I²C
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SO
Base Product Number TDA988
Standard Package 1,200 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 363378-TDA9885T/V5,112
Ultra Librarian 3D Model Ultra Librarian TDA9885T/V5,112 CAD Model

Description

NXP TDA9885T/V5,112 Integrated Circuit

The TDA9885T/V5,112 is a versatile integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This IC is specifically engineered for use in TV and VCR applications, where it functions as an alignment-free multistandard (PAL, SECAM, and NTSC) vision and sound IF signal processor with QSS-IF and FM radio capabilities.

Main Features

  • Multistandard Support: The TDA9885T/V5,112 supports various global television standards, making it a flexible solution for a wide range of products.
  • Alignment-Free Operation: One of the key features of this IC is its ability to operate without the need for precise alignment, simplifying the manufacturing process and reducing production costs.
  • Integrated Sound Demodulation: It includes an FM radio demodulator, which allows it to process FM radio signals alongside television audio, providing a two-in-one solution for audio processing.
  • Quality Signal Processing: The IC is designed to deliver high-quality vision and sound signal processing, ensuring clear image and sound output for the end user.

Applications

The TDA9885T/V5,112 is ideal for incorporation into a variety of consumer electronics, including:

  • Television sets
  • Video cassette recorders (VCRs)
  • Set-top boxes
  • Personal video recorders (PVRs)
  • Media centers

Technical Specifications

  • Package: The IC comes in an SO28 package, which is suitable for surface-mounted technology (SMT).
  • Supply Voltage: It operates on a supply voltage that is compatible with most standard electronic devices.
  • Operating Temperature: Designed to withstand a range of operating temperatures, ensuring reliability and performance under various environmental conditions.

Overall, the NXP TDA9885T/V5,112 is a highly integrated and efficient solution for manufacturers looking to incorporate robust IF signal processing capabilities into their products. Its support for multiple television standards and its alignment-free design make it a highly versatile component in the global market.

You May Also Be Interested in

Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8468 $64.6380
80+ $1.5154 $121.2320
120+ $1.4680 $176.1600
165+ $1.4207 $234.4155
215+ $1.3733 $295.2595
285+ $1.2312 $350.8920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess