EN
  • EN
  • DE

TDA9885T/V3,112

Part No TDA9885T/V3,112
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO DEMODULATOR 24SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tube
Product Status Obsolete
Function Demodulator
Applications Professional Video
Standards NTSC, PAL
Control Interface I²C
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SO
Base Product Number TDA988
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 363377-TDA9885T/V3,112
Ultra Librarian 3D Model Ultra Librarian TDA9885T/V3,112 CAD Model

Description

Overview of the NXP TDA9885T/V3,112

The TDA9885T/V3,112 is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors. This versatile IC is specifically tailored for television and VCR applications, where it serves as an alignment-free multistandard IF-PLL demodulator with positive and negative audio output. The TDA9885T/V3,112 is part of NXP's acclaimed line of semiconductor products, known for their reliability and cutting-edge technology.

Key Features

  • Multi-standard Support: The device is capable of handling various broadcasting standards, which makes it highly adaptable for global markets. This includes support for B/G, I, D/K, M, and N television standards.
  • Alignment-Free Operation: One of the key benefits of the TDA9885T/V3,112 is its alignment-free nature, which significantly simplifies the manufacturing process and reduces production costs.
  • Integrated IF-PLL Demodulator: The IC includes an IF-PLL (Intermediate Frequency Phase-Locked Loop) demodulator, which is crucial for accurate signal processing in TV and VCR applications.
  • Positive and Negative Audio Output: It offers both positive and negative audio output options, providing versatility in audio signal processing.
  • Automatic Standard Detection: The device can automatically detect the broadcasting standard of the input signal, ensuring compatibility and ease of use.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA9885T/V3,112 minimizes power consumption, making it suitable for energy-conscious applications.

Applications

The TDA9885T/V3,112 is primarily used in television receivers and video cassette recorders, where it plays a crucial role in the demodulation of IF signals. Its multistandard support and automatic detection capabilities make it an ideal choice for manufacturers looking to produce equipment for various global markets.

Quality and Reliability

NXP Semiconductors ensures that the TDA9885T/V3,112 meets the highest quality and reliability standards. The IC is thoroughly tested and designed to perform consistently under a wide range of environmental conditions. With NXP's reputation for excellence in semiconductor technology, customers can trust the TDA9885T/V3,112 to deliver outstanding performance in their TV and VCR products.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess