EN
  • EN
  • DE

TDA9880T/V1

Part No TDA9880T/V1
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 363361-TDA9880T/V1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9880T/V1 CAD Model

Description

The NXP TDA9880T/V1 is a high-performance integrated circuit designed for the demodulation of signals in television and set-top box applications. This advanced silicon tuner IC is capable of handling both analog and digital intermediate frequency (IF) processing, making it a versatile choice for a wide range of consumer electronics.

Key Features

  • Integrated IF PLL Demodulator: The TDA9880T/V1 incorporates a phase-locked loop (PLL) demodulator, enabling precise demodulation of TV signals with minimal external components.
  • Support for Multiple TV Standards: It supports various television standards, including PAL, SECAM, and NTSC, ensuring compatibility with global broadcasting formats.
  • Automatic Gain Control (AGC): With its AGC functionality, the IC can automatically adjust the signal strength for optimal performance.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA9880T/V1 helps reduce overall power consumption in the devices it is used in.
  • Minimal External Components: The need for external components is significantly reduced, simplifying the design and lowering system costs.

Applications

The versatility of the TDA9880T/V1 makes it suitable for a variety of applications, including:

  • Television sets
  • Set-top boxes
  • Personal video recorders (PVRs)
  • Digital video broadcasting (DVB) receivers
  • PC TV cards

Technical Specifications

The TDA9880T/V1 is packed with technical features that ensure reliable and efficient performance:

  • Voltage Supply: 5V
  • Package: SO16
  • Operating Temperature Range: -20°C to +70°C

Conclusion

The NXP TDA9880T/V1 is a sophisticated IC solution for manufacturers looking to develop or upgrade their television-related products. With its support for multiple TV standards and low power consumption, it stands as a smart choice for a future-proof and cost-effective design.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess