Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 8 V to 9 V
Temperature Range - Operating -20°C to 70°C (TA)
Specifications -71dB
Case / Package 44-PQFP (10x10)
Win Source Part Number 212767-TDA9852
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9852 CAD Model

Description

The NXP TDA9852 is a high-performance integrated circuit designed to facilitate advanced audio processing in a wide range of consumer electronics. This versatile stereo/sound multiplex decoder is an ideal solution for television sets, set-top boxes, and other audio-visual equipment that requires superior sound quality and functionality.

Key Features

  • Sound Processing: The TDA9852 incorporates sophisticated sound processing capabilities including noise shaping, which allows for a high signal-to-noise ratio, providing crystal-clear audio output.
  • Multiplex Decoder: It supports multiple audio formats with its built-in multiplex decoder, capable of decoding stereo, dual, and bilingual sound modes, making it highly adaptable to international broadcasting standards.
  • Volume Control: An integrated digital volume control allows for precise adjustment of sound levels, ensuring optimal listening experiences across various content types.
  • Easy Integration: The compact design and minimal external component requirements make it easy to integrate into existing designs, simplifying the manufacturing process and reducing time-to-market.

Technical Specifications

  • Supply voltage range: 8.5V to 12V
  • Low power consumption
  • Support for I²C-bus control interface
  • Adjustable soft mute function
  • Automatic identification of sound carrier standards

Applications

The TDA9852's robust feature set makes it suitable for a broad array of applications. Its primary use is in television sets where high-fidelity sound is a must. Additionally, it can be used in VCRs, satellite receivers, and other AV equipment that require superior audio decoding capabilities.

Quality and Reliability

NXP is known for its commitment to quality, and the TDA9852 is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding applications. With NXP's reputation for excellence in the semiconductor industry, you can trust the TDA9852 to be a dependable component in your audio processing solutions.

You May Also Be Interested in

Texas Instruments
IC DGTL AUDIO DELAY 4CH 16-VQFN / Audio Delay 16-Pin VQFN EP T/R
Lowest to $13.4248
ECAD model for TPA5051RSATG4
Microchip Technology
IC DEMOD MONO FM FOR TV 14SOIC
Need more? Email Us
ECAD model for U2861B-MFPY 71
Texas Instruments
IC MODULATOR 64TQFP / 8-Channel Digital Audio PWM Processor
Lowest to $18.4972
ECAD model for TAS5518CPAGR
STMicroelectronics
IC FULLY INTEG PROC POWERSSO-36
Lowest to $4.5004
ECAD model for STA369BWTR
Diodes Incorporated
IC DETECTION SWITCH X2-DFN1210-6 / Low-Power Headset Detection IC in Miniaturized Package
Lowest to $0.0699
ECAD model for AZV5001RA4-7
Texas Instruments
IC VOLUME CONTROL 16SOIC / Stereo Audio Volume Control
Lowest to $59.0910
ECAD model for PGA2310UA/1KG4
Microsemi Corporation
IC VOICE PROCESSOR 96FBGA / DSP 100MHz 200MIPS 96-Pin VFBGA Tray
Lowest to $25.2976
ECAD model for ZL38004GGG2
STMicroelectronics
IC AUDIO SIGNAL PROCESSR 28TSSOP
Lowest to $1.6700
ECAD model for TDA7729
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Lowest to $0.3929
ECAD model for FSA8028UMX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.1306 $67.8360
140+ $0.9275 $129.8500
220+ $0.8990 $197.7800
300+ $0.8693 $260.7900
385+ $0.8409 $323.7465
515+ $0.7542 $388.4130
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention