EN
  • EN
  • DE

TDA9817T

Part No TDA9817T
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Single/multistandard VIF/SIF-PLL and FM-PLL/AM demodulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266435-TDA9817T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9817T CAD Model

Description

NXP TDA9817T Multistandard IF-PLL Demodulator

The NXP TDA9817T is a high-performance integrated circuit designed to serve as a multistandard Intermediate Frequency (IF) Phase-Locked Loop (PLL) demodulator, suitable for a wide range of television and VCR applications. This versatile IC is designed to support various broadcasting standards, including NTSC, PAL, and SECAM, making it an ideal solution for global products.

At the core of the TDA9817T's functionality is its ability to provide high-quality demodulation of TV signals with minimal external components. This not only simplifies the design process but also helps reduce the overall cost and size of the end product. The device features an integrated Voltage-Controlled Oscillator (VCO), which eliminates the need for external varactor diodes and resonant circuits typically required in traditional designs.

The TDA9817T is equipped with several key features that enhance its performance, including:

  • 5-Volt Operation: The device operates at a supply voltage of 5V, making it compatible with most standard TV and VCR power supplies.
  • Automatic Standard Detection: It can automatically detect and switch between different broadcasting standards, ensuring compatibility with a variety of global video formats.
  • Integrated Filters: The inclusion of on-chip bandpass and trap filters further reduces the need for external components, which simplifies the design and improves reliability.
  • FM Demodulation: With its built-in FM demodulator, the TDA9817T can handle FM sound carrier processing, providing a complete audio and video demodulation solution.

For designers and engineers seeking a reliable and efficient demodulator solution, the NXP TDA9817T offers a compact, cost-effective option that does not compromise on performance. Its robust design ensures stable operation over various conditions, making it a popular choice for consumer electronics manufacturers looking to deliver high-quality video and audio experiences to their customers.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess