The TDA9582H/N3/3/1827 is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors. This versatile IC is specifically tailored for advanced television and monitor display applications, offering a robust solution for enhancing visual performance and reliability.
Key Features
- Integrated E/W and V-Driver: The TDA9582H/N3/3/1827 incorporates both East/West (E/W) correction and vertical drive functionality, providing comprehensive geometry correction and control for CRT displays.
- Multi-Standard Vision IF System: This product supports various video intermediate frequency (IF) standards, making it a flexible choice for different regional broadcasting requirements.
- High-Level Sound Processing: With advanced audio processing capabilities, this IC delivers superior sound quality that complements its video performance.
- On-Chip Luminance and Chrominance Processing: The on-chip processing ensures high-quality color and brightness management for a vivid and clear picture.
Applications
The TDA9582H/N3/3/1827 is well-suited for a range of applications in the television and video display industry. Its primary use is in CRT-based TVs and monitors where it provides advanced video and audio processing to deliver an enhanced viewing experience.
Technical Specifications
| Parameter |
Specification |
| Supply Voltage |
Typically 8V |
| Package |
SDIP56 |
| Operating Temperature |
0°C to +70°C |
| Mounting Type |
Through Hole |
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the TDA9582H/N3/3/1827 is no exception. It is built to meet high reliability standards, ensuring stable performance over its operational lifetime.
Ordering Information
For purchasing the TDA9582H/N3/3/1827, please refer to its complete part number and contact authorized NXP distributors or visit the NXP website for more information on ordering and availability.