The TDA9581H/N1/3/0625 is a high-performance integrated circuit (IC) developed by NXP Semiconductors, renowned for its innovation and reliability in the field of electronic components. This particular IC is designed to cater to the demanding requirements of modern television and display technologies, offering a comprehensive solution for superior image processing and signal management.
Key Features
- Integrated Video Processing: The chip includes advanced video processing capabilities, which ensure high-quality picture reproduction by managing color, contrast, and clarity with precision.
- Multi-Standard Support: It supports various video standards, making it versatile for use in different regions and with multiple video formats.
- Sound Processing: Besides video, the TDA9581H/N1/3/0625 is also equipped with sound processing features, delivering a rich audio experience that complements the visual output.
- On-Chip Tuner: The inclusion of an on-chip tuner simplifies circuit design by reducing the need for external components, which can save space and cost in the overall design of the television set.
Applications
This IC is primarily used in the design and manufacturing of color televisions. Its robust architecture and advanced features make it an ideal choice for manufacturers looking to produce high-quality TVs that meet the expectations of today's discerning consumers.
Technical Specifications
- Supply Voltage: 8 V to 12 V
- Package: SDIP56, a plastic shrink dual in-line package with 56 pins
- Operating Temperature: Specified for a range that ensures reliable operation under typical consumer electronics environments
Quality and Reliability
NXP Semiconductors is committed to delivering products that not only meet but exceed quality and reliability standards. The TDA9581H/N1/3/0625 is subjected to rigorous testing and quality control procedures, ensuring that it performs to the highest standards and is durable over time.
Environmental Considerations
As part of NXP's dedication to environmental responsibility, the TDA9581H/N1/3/0625 is designed with green manufacturing practices in mind. It complies with international standards for hazardous substances, contributing to the production of environmentally friendly consumer electronics.