EN
  • EN
  • DE

TDA9366PS/N3/5

Part No TDA9366PS/N3/5
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 363113-TDA9366PS/N3/5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9366PS/N3/5 CAD Model

Description

The TDA9366PS/N3/5 is a cutting-edge integrated circuit (IC) developed by NXP Semiconductors, a leader in the semiconductor industry. This IC is specifically designed for use in advanced television and monitor display systems, providing a comprehensive solution for high-quality video processing and display control.

Key Features

  • High-Quality Video Processing: The TDA9366PS/N3/5 is equipped with sophisticated video processing capabilities that ensure excellent picture quality. It supports various video formats and can seamlessly handle complex video signals.
  • Multi-Standard Color Decoder: This IC includes a versatile color decoder compatible with major video standards, such as PAL, NTSC, and SECAM. This feature enables the device to be used in different regions without compatibility issues.
  • On-Screen Display (OSD): The on-screen display feature allows users to easily navigate and adjust settings, enhancing the user experience. This OSD functionality is user-friendly and supports multiple languages.
  • Flexible Input Handling: With the capability to accept a wide range of input signals, the TDA9366PS/N3/5 is designed to be highly adaptable to various sources, ensuring seamless integration into a variety of display systems.
  • Integrated Audio Amplifier: This IC also comes with an integrated audio amplifier, reducing the need for additional components and simplifying the overall design of the audio system within the display unit.

Applications

The TDA9366PS/N3/5 is ideal for a multitude of applications in the consumer electronics sector, particularly in:

  • Television sets
  • Computer monitors
  • Display panels
  • Video projectors

Technical Specifications

With its robust design and advanced technology, the TDA9366PS/N3/5 ensures reliability and performance. It operates over a wide temperature range and is available in a standard package that is suitable for mass production and easy integration into existing systems.

Conclusion

In summary, the TDA9366PS/N3/5 from NXP Semiconductors is a versatile and powerful IC that provides an all-in-one solution for video processing and display control in modern visual electronics. Its comprehensive feature set and adaptability make it a top choice for manufacturers looking to enhance the performance and functionality of their products.

You May Also Be Interested in

Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess