EN
  • EN
  • DE

TDA9178/N1,112

Part No TDA9178/N1,112
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO PROCESSOR 24SDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tube
Product Status Obsolete
Function Processor
Applications Video Display
Control Interface I²C
Voltage - Supply 7.2V ~ 8.8V
Mounting Type Through Hole
Package / Case 24-SDIP (0.400", 10.16mm)
Supplier Device Package 24-DIP
Base Product Number TDA917
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 523621-TDA9178/N1,112
Ultra Librarian 3D Model Ultra Librarian TDA9178/N1,112 CAD Model

Description

The TDA9178/N1,112 is a sophisticated integrated circuit (IC) designed and manufactured by NXP Semiconductors, a global leader in the electronics industry. This IC is specifically engineered to deliver high-performance solutions in the field of video processing and television signal enhancements. As part of NXP's extensive product lineup, the TDA9178/N1,112 stands out for its reliability and cutting-edge features.

Key Features

  • High-Quality Video Processing: The TDA9178/N1,112 is equipped with advanced video processing capabilities that ensure a crisp and clear image output, making it ideal for use in television sets, monitors, and other video display systems.
  • Integrated Deflection Processor: This IC integrates a deflection processor that enhances the overall picture quality by optimizing the scanning of electron beams in CRT displays, contributing to a more stable and uniform image.
  • Multi-Standard Support: The device supports various video standards, making it versatile for different regional and international markets. This includes PAL, NTSC, and SECAM systems.
  • Compact Design: The TDA9178/N1,112 comes in a compact package, allowing for efficient use of space on printed circuit boards (PCBs) and facilitating sleek product designs.

Applications

The TDA9178/N1,112 is primarily used in the consumer electronics sector, particularly within television sets and video monitors. Its ability to provide high-quality video processing and deflection control makes it an essential component for manufacturers looking to deliver outstanding visual performance in their products.

Technical Specifications

As a highly integrated video signal processor, the TDA9178/N1,112 is designed to operate with a supply voltage that is typical for television applications. It also features a range of inputs and outputs to interface with other components in a video processing system, and it is built to comply with industry standards for safety and performance.

Conclusion

The TDA9178/N1,112 from NXP Semiconductors is a testament to the company's commitment to innovation and quality in the field of video processing technology. Its advanced features and capabilities make it a top choice for manufacturers seeking to enhance the visual experience of their products. With the TDA9178/N1,112, NXP continues to set the standard for high-performance video processing ICs.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess