EN
  • EN
  • DE

TDA8932BTW/N2,118

Part No TDA8932BTW/N2,118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD CLASS D 2X15 32HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 55W x 1 @ 8 Ohm; 26.5W x 2 @ 4 Ohm
Supply Voltage - Operating 10 V to 36 V, ±5 V to 18 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-HTSSOP
Dimension 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 100607-TDA8932BTW/N2,118
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TDA8932BTW/N2,118 CAD Model

Description

Product Overview: TDA8932BTW/N2,118 - NXP

The TDA8932BTW/N2,118 is a high-efficiency Class-D audio amplifier from the renowned semiconductor manufacturer NXP. This powerful yet compact integrated circuit (IC) is designed to deliver exceptional audio performance for a wide range of applications. With its Class-D architecture, it is well-suited for space-constrained environments where power efficiency and thermal performance are of paramount importance.

Key Features

  • High Efficiency: The TDA8932BTW/N2,118 offers a remarkable efficiency level, which minimizes heat generation and power loss, making it an ideal solution for energy-sensitive applications.
  • Output Power: Capable of delivering up to 2 x 15 W into 8 Ω loads or 1 x 30 W into a 4 Ω load, this IC can power a broad range of speakers, ensuring robust and clear audio output.
  • Low Quiescent Current: Its low quiescent current helps in reducing power consumption when the amplifier is in idle mode, contributing to overall energy savings.
  • Advanced Protection Features: The device includes various protection features such as thermal protection, short-circuit protection, and an under-voltage lockout, ensuring reliable operation under adverse conditions.
  • Filterless Design: With its filterless operation, the TDA8932BTW/N2,118 requires fewer external components, simplifying design and reducing system cost.

Applications

The TDA8932BTW/N2,118 is an excellent choice for a variety of audio applications, including but not limited to:

  • Flat-panel televisions and monitors
  • Wireless speakers and docking stations
  • Home theater systems
  • Active speakers
  • Portable audio devices

Technical Specifications

With a supply voltage range from 10 V to 36 V, the TDA8932BTW/N2,118 is versatile and can be used in different power environments. The IC comes in a thin 32-lead HVQFN package with exposed die pad for enhanced thermal dissipation. Operating temperature ranges from -40°C to +85°C, making it suitable for use in varying environmental conditions.

For designers and audio enthusiasts looking for a reliable, high-performance audio amplification solution, the TDA8932BTW/N2,118 from NXP stands out as an excellent choice that combines efficiency, power, and advanced features in a compact form factor.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess