The TDA8926TH/N2 from NXP Semiconductors is a high-efficiency Class-D audio power amplifier in a compact HSOP24 package. It is designed to deliver a high-quality audio experience with minimal power loss, making it an ideal choice for a wide range of applications such as home theater systems, active speakers, and other audio equipment.
Key Features
- High Output Power: Capable of delivering up to 2 x 25 W into 8 Ω loads or 1 x 50 W into a 4 Ω load, this amplifier can drive a wide range of speakers with ease.
- Efficient Class-D Operation: With its Class-D architecture, the TDA8926TH/N2 achieves efficiencies of over 90%, reducing energy waste and heat generation.
- Advanced Protection: Integrated protections include short-circuit protection, thermal protection, and under-voltage lockout, ensuring reliable operation under adverse conditions.
- Low Electromagnetic Emissions: The device is designed with a focus on low electromagnetic interference (EMI), making it suitable for use in RF-sensitive environments.
- Simple Integration: The TDA8926TH/N2 is designed for easy implementation into various circuit designs, requiring minimal external components.
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
±15 V to ±30 V |
| Output Power |
2 x 25 W (8 Ω), 1 x 50 W (4 Ω) |
| Total Harmonic Distortion (THD) |
0.05% (typical at 1 kHz) |
| Package |
HSOP24 |
| Operating Temperature |
-40°C to +85°C |
The TDA8926TH/N2 is a testament to NXP's commitment to providing high-performance audio solutions that meet the needs of today's sophisticated audio systems. Its combination of power, efficiency, and advanced features make it a top choice for designers looking to create premium audio products with compact footprints.