EN
  • EN
  • DE

TDA8924TH/N2,118

Part No TDA8924TH/N2,118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 240W D 24HSOP / Audio Amp Speaker 1-CH Mono/2-CH Stereo 240W Class-D 24-Pin HSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Part Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 240W x 1 @ 4 Ohm; 120W x 2 @ 2 Ohm
Operating Supply Voltage ±12.5 V ~ 30 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 24-HSOP
Package 24-BSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 796611-TDA8924TH/N2,118
Popularity Medium
Supply and Demand Status Balance
Family Name TDA8924
Introduction Date July 28, 2003
ECCN EAR99
Country of Origin China, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA8924TH/N2,118 CAD Model

Description

The TDA8924TH/N2,118 is a high-efficiency class-D audio power amplifier in a HSOP24 package, designed and manufactured by NXP Semiconductors. This innovative product is particularly suited for applications where high power output and efficiency are paramount, such as home theater systems, active speakers, and other audio equipment.

Key Features

  • High Efficiency: With its class-D architecture, the TDA8924TH/N2,118 provides a high power efficiency, reducing heat dissipation and eliminating the need for large heatsinks.
  • Output Power: The device is capable of delivering up to 2 x 100W of continuous output power to a 6 Ohm load, making it suitable for driving powerful audio systems.
  • Low Distortion: It ensures a high-quality audio output with low Total Harmonic Distortion (THD), which is essential for audiophile-grade sound reproduction.
  • Integrated Protection: The amplifier comes with built-in protection features such as short-circuit protection, thermal protection, and a non-switching protection mode to enhance reliability and longevity.
  • Simple Implementation: The TDA8924TH/N2,118 is designed for ease of use, requiring minimal external components which simplifies the design and integration process for audio system manufacturers.

Applications

The TDA8924TH/N2,118 is versatile and can be used in various audio applications, including:

  • Home Theater Systems
  • Professional Audio Equipment
  • Active Speaker Systems
  • Television Sound Systems
  • Compact Hi-Fi

Technical Specifications

Parameter Value
Supply Voltage ±30 V
Output Power 2 x 100 W (6 Ohm)
THD 0.01% at 1 kHz
Package HSOP24
Operating Temperature -40°C to +85°C

With its robust design and powerful output, the TDA8924TH/N2,118 from NXP is an excellent choice for any high-performance audio application where efficiency and sound quality are critical.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess