EN
  • EN
  • DE

TDA8922BTH/N2,118

Part No TDA8922BTH/N2,118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD CLASS D 2X50W 24-HSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 88W x 1 @ 6 Ohm; 50W x 2 @ 6 Ohm
Supply Voltage - Operating ±12.5 V to 30 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HSOP
Dimension 24-BSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 145323-TDA8922BTH/N2,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8922BTH/N2,118 CAD Model

Description

The TDA8922BTH/N2,118 is a high-efficiency Class-D audio power amplifier in a compact HSOP24 package, designed and manufactured by NXP Semiconductors. This state-of-the-art device is ideal for a wide range of audio applications, from home theater systems to professional audio equipment.

Key Features

  • High Output Power: Capable of delivering up to 2 x 100 W to your audio system, it ensures powerful and clear sound reproduction.
  • High Efficiency: With its Class-D architecture, the TDA8922BTH/N2,118 achieves efficiencies of over 90%, minimizing heat generation and power losses, thereby reducing the need for large heatsinks.
  • Low Distortion: The device provides a high-quality audio experience with very low levels of Total Harmonic Distortion (THD).
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various power requirements for different applications.
  • Advanced Protection Features: Includes built-in protection against overtemperature, short-circuit, and under-voltage, ensuring reliability and longevity of the amplifier.
  • Simple Integration: Its HSOP24 package is designed for easy integration into a wide range of consumer and professional audio products.

Applications

The versatility of the TDA8922BTH/N2,118 makes it suitable for a variety of applications, including:

  • Active loudspeakers
  • Home theater systems
  • Television sound systems
  • Professional audio equipment

Technical Specifications

Parameter Value
Output Power 2 x 100 W
Efficiency > 90%
THD Low
Supply Voltage Range Wide
Package HSOP24

The NXP TDA8922BTH/N2,118 is an excellent choice for designers looking to implement a high-quality, efficient, and reliable audio amplifier solution in their products. With its robust feature set and protection mechanisms, it stands out as a superior choice for high-performance audio applications.

You May Also Be Interested in

Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess