The TDA8779H/C2 is a high-performance analog-to-digital converter (ADC) component manufactured by NXP Semiconductors. This precision ADC is specifically designed for applications requiring the conversion of analog signals to digital form with high accuracy and speed.
Key Features
- High-Speed Operation: The TDA8779H/C2 is capable of operating at high conversion rates, making it suitable for demanding applications such as video processing and high-speed instrumentation.
- Resolution: This ADC features a resolution of 8 bits, providing a good balance between data size and the level of detail captured from the analog signal.
- Integrated Sample-and-Hold: The inclusion of a sample-and-hold circuit ensures that the analog input signal is stabilized before conversion, leading to more accurate digital output.
- Low Power Consumption: Designed with power efficiency in mind, the TDA8779H/C2 minimizes power usage during operation, making it ideal for portable and battery-powered devices.
- Dual Analog Input: It offers dual analog input channels, allowing for the simultaneous processing of two separate signals or the implementation of a differential input scheme for improved noise rejection.
Applications
The TDA8779H/C2 is versatile and can be used in a variety of applications, including but not limited to:
- Video digitizing and processing systems
- High-speed data acquisition systems
- Medical imaging equipment
- Telecommunications
- Industrial control systems
Technical Specifications
| Parameter |
Value |
| Resolution |
8 bits |
| Input Channels |
2 |
| Package |
SOT115J |
| Mounting Type |
Surface Mount |
| Supply Voltage |
Typically 5V |
Overall, the TDA8779H/C2 from NXP is a robust and reliable ADC solution that delivers high-speed and high-precision digital conversion, suitable for a wide array of electronic applications.