EN
  • EN
  • DE

TDA8768AH/7/C4

Part No TDA8768AH/7/C4
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840076-TDA8768AH/7/C4
Ultra Librarian 3D Model Ultra Librarian TDA8768AH/7/C4 CAD Model

Description

The TDA8768AH/7/C4 is a state-of-the-art high-speed 10-bit analog-to-digital converter (ADC) designed and manufactured by NXP Semiconductors. This product is tailored for demanding applications that require high-speed data acquisition, such as digital oscilloscopes, medical imaging, professional video cameras, and telecommunications systems.

Key Features

  • Resolution: The TDA8768AH/7/C4 boasts a 10-bit resolution, providing fine granularity in analog to digital conversion, which is critical for high-precision tasks.
  • Sampling Rate: With a maximum sampling rate of up to 40 MSPS (Mega Samples Per Second), this ADC is capable of converting high-frequency analog signals into digital data without missing details.
  • Input Range: It supports a wide input range, which allows it to handle a variety of signal amplitudes, making it versatile for different application needs.
  • Power Consumption: Designed with power efficiency in mind, the TDA8768AH/7/C4 consumes a low amount of power, which is ideal for systems where power conservation is essential.
  • Package: It comes in a compact 44-lead LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.

Performance and Applications

The TDA8768AH/7/C4 is engineered to deliver high-fidelity and low-noise performance. Its robust design ensures reliable operation even under challenging conditions. This ADC is commonly used in professional-grade equipment where accuracy and speed are paramount. The combination of high resolution and fast sampling rate makes it an excellent choice for capturing and converting analog signals in real-time applications.

Compatibility and Integration

Integration of the TDA8768AH/7/C4 into existing systems is facilitated by its digital output interface, which is compatible with most digital signal processors (DSPs) and microcontrollers (MCUs). The device also includes an on-chip voltage reference and a track/hold function, further simplifying system design and reducing the need for additional external components.

Conclusion

With its high-speed performance, low power consumption, and versatile features, the TDA8768AH/7/C4 from NXP Semiconductors is an outstanding choice for designers looking to implement a reliable and efficient ADC solution in their high-performance applications.

You May Also Be Interested in

Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess