EN
  • EN
  • DE

AT24C16B-TSU-T

Part No AT24C16B-TSU-T
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 16KBIT I2C SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Bulk
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 550 ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package SOT-23-5
Base Product Number AT24C16
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 862018-AT24C16B-TSU-T
Ultra Librarian 3D Model Ultra Librarian AT24C16B-TSU-T CAD Model

Description

Microchip Technology's AT24C16B-TSU-T EEPROM

The AT24C16B-TSU-T is a high-performance, 16-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device brought to you by Microchip Technology. This integrated circuit is designed for optimal data storage with a focus on reliability, endurance, and low-power consumption, making it an excellent choice for a wide array of applications ranging from industrial, automotive, to consumer electronics.

Key Features

  • Memory Size: The AT24C16B-TSU-T offers 16Kbits of memory, organized as 2,048 x 8 bits, which is suitable for storing configurations, settings, or small amounts of data that need to be preserved during power cycles.
  • Interface Type: It utilizes the popular I²C (Two-Wire) serial interface, allowing for easy integration into most microcontroller-based systems and ensuring compatibility with a wide range of devices.
  • Operating Voltage: The device supports a voltage range of 1.7V to 5.5V, accommodating various system power supplies and enabling its use in both 3.3V and 5V systems.
  • Write Cycle Time: Fast write cycle times of 5 ms (typical) allow for quick data updates, enhancing performance in applications where data is frequently changed.
  • Endurance: The EEPROM is rated for a high write endurance of 1 million write cycles and a data retention period of 100 years, ensuring the longevity and durability of the stored data.
  • Temperature Range: It is operational across the industrial temperature range of -40°C to +85°C, making it robust enough for demanding environments.
  • Packaging: Supplied in a surface-mount, 8-pin TSSOP package, the AT24C16B-TSU-T is designed for automated assembly processes and is space-efficient for PCB designs.

Applications

The AT24C16B-TSU-T EEPROM is versatile and can be utilized in various applications such as:

  • Parameter and configuration storage for industrial systems
  • Non-volatile memory for automotive applications
  • Calibration data storage for sensors and instrumentation
  • User preference storage in consumer products
  • Real-time clock (RTC) backup in computing devices

With its robust design, ease of integration, and Microchip's commitment to quality, the AT24C16B-TSU-T is a reliable choice for designers looking to enhance their systems with non-volatile memory solutions.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess