EN
  • EN
  • DE

TDA8765H/5

Part No TDA8765H/5
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description 10-bit high-speed Analog-to-Digital Converter ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362931-TDA8765H/5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8765H/5 CAD Model

Description

NXP TDA8765H/5 High-Speed 10-bit Analog-to-Digital Converter

The NXP TDA8765H/5 is a state-of-the-art, high-speed 10-bit analog-to-digital converter (ADC) that delivers exceptional performance and accuracy. This precision ADC is designed to meet the rigorous demands of advanced digital video and telecommunications systems, as well as high-speed data acquisition and processing applications.

Featuring a sampling rate of up to 40 megasamples per second (MSPS), the TDA8765H/5 ensures that high-frequency input signals are captured with great fidelity, making it an ideal choice for applications where detail and resolution are critical. The device operates over a wide analog input range and includes an internal reference voltage, which simplifies the design of surrounding circuitry.

The TDA8765H/5 incorporates a variety of features that enhance its performance and flexibility. Its digital error correction mechanism ensures high accuracy by minimizing the differential non-linearity (DNL) and integral non-linearity (INL) errors. Moreover, the ADC's power-down mode allows for reduced power consumption when the device is not in active use, making it suitable for power-sensitive applications.

Designed with a parallel output interface, the TDA8765H/5 facilitates easy integration into a wide range of digital systems. Its compact package and straightforward pin configuration allow for a simplified PCB layout, reducing design complexity and time to market.

Key features of the NXP TDA8765H/5 include:

  • 10-bit resolution with high linearity
  • Sampling rate up to 40 MSPS
  • Internal reference voltage for ease of design
  • Digital error correction for enhanced accuracy
  • Low-power consumption with power-down mode
  • Parallel output interface for seamless system integration

Whether you're developing advanced video systems, high-speed communication equipment, or precision measurement instruments, the NXP TDA8765H/5 ADC offers the performance, reliability, and integration features necessary to create a superior end-product.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess