EN
  • EN
  • DE

TDA8589J/N1,112

Part No TDA8589J/N1,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB QUAD 69W 37DBS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier IC 4-Channel (Quad) Class AB
Manufacturer NXP
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 37-SSIP Formed Leads
Family Name TDA858
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TDA8589J/N1-ND, TDA8589J/N1, 935271702112
Quantity per package 312
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936331-TDA8589J/N1,112
Ultra Librarian 3D Model Ultra Librarian TDA8589J/N1,112 CAD Model

Description

Product Overview: TDA8589J/N1,112

The TDA8589J/N1,112 is a high-quality audio amplifier integrated circuit (IC) designed and manufactured by NXP Semiconductors. This versatile IC is specifically engineered to deliver outstanding audio performance for automotive audio applications. Its robust design and advanced features make it an ideal solution for car radio and sound system manufacturers seeking reliable and powerful audio amplification solutions.

Key Features

  • Multiple Channels: The TDA8589J/N1,112 offers four independent amplifier channels, enabling it to drive multiple speakers and provide a rich, immersive audio experience.
  • High Output Power: With its capability to deliver up to 4 x 40W of output power, this IC can power a wide range of speakers, ensuring high-quality sound reproduction with clarity and depth.
  • Low Distortion: The design of the TDA8589J/N1,112 minimizes total harmonic distortion (THD), resulting in a clear and accurate audio output that is faithful to the original recording.
  • Flexible Supply Voltage: It operates over a wide supply voltage range, accommodating the varying electrical environments found in automotive applications.
  • Protection Features: The IC includes an array of protection features such as short-circuit protection, overtemperature protection, and load dump protection, ensuring reliability and longevity under harsh automotive conditions.
  • I2C-Bus Control: Equipped with I2C-bus control interface, the TDA8589J/N1,112 allows for easy integration into modern car audio systems, providing flexibility in control and diagnostics.

Applications

Primarily designed for automotive audio solutions, the TDA8589J/N1,112 is perfect for use in car radios, audio amplifiers, and multimedia systems where high-quality sound amplification is required. Its rugged design and comprehensive protection features make it exceptionally well-suited for the demanding automotive environment, where reliability and performance are paramount.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA8589J/N1,112 is no exception. Manufactured to meet high standards, this IC is designed to perform consistently over time, providing users with peace of mind and a superior audio experience.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess