EN
  • EN
  • DE

TDA8571J/N2C,112

Part No TDA8571J/N2C,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 45W QUAD 23SIL / Audio Amp Speaker 4-CH Stereo 23W Class-B Automotive 23-Pin DBS23P Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Class B
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 45W x 4 @ 4 Ohm
Operating Supply Voltage 6 V ~ 18 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package DBS23P
Package 23-SIP Formed Leads
Win Source Part Number 796596-TDA8571J/N2C,112
Popularity Medium
Supply and Demand Status Limited
Family Name TDA8571
Introduction Date March 13, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA8571J/N2C,112 CAD Model

Description

Product Overview: TDA8571J/N2C,112

The TDA8571J/N2C,112 is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This IC is part of NXP's extensive audio amplifier product line and is specifically designed to deliver exceptional audio quality for automotive and consumer audio applications.

Key Features

  • Output Power: The TDA8571J/N2C,112 boasts an impressive output power capacity, capable of driving 4x40W/4Ω loads or 4x25W/2Ω loads, making it suitable for a range of demanding audio applications.
  • Amplifier Type: It is a class-B output amplifier, which ensures a good balance between efficiency and audio performance.
  • Flexible Power Supply: The device can operate over a wide supply voltage range, typically from 6V to 18V, allowing for flexible integration into various automotive power systems.
  • Low Distortion: The IC features low distortion levels, ensuring clear and high-quality sound reproduction.
  • Integrated Protections: It includes a range of integrated protection features such as short-circuit protection, thermal protection, and load dump protection, enhancing the reliability and longevity of the IC.

Applications

The TDA8571J/N2C,112 is primarily used in the automotive industry, where it is employed to power speakers in car audio systems. However, its high-quality audio amplification capabilities make it suitable for a variety of consumer audio applications as well, such as home audio systems, boomboxes, and portable speakers.

Package and Mounting

This IC comes in a 23-lead SIL-bent-SIP (Single In-line Package) with a heat sink, which aids in thermal management during operation. The package is designed for through-hole mounting, which facilitates easy integration into printed circuit boards (PCBs).

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA8571J/N2C,112 is no exception. It is designed to meet stringent quality standards, ensuring reliable performance in a variety of environmental conditions.

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess